EN
  • EN
  • DE

ATS276G-PG-B-A

Part No ATS276G-PG-B-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 4SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete(EOL)
Purpose Latch
Technology Hall Effect
Polarization Unidirectional
Sensing Range 5mT Trip, -5mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 20 V
Current - Supply (Max) 25mA
Output Type Open Collector
Temperature Range - Operating -20°C to 85°C
Case / Package 4-SDIP
Win Source Part Number 000004-ATS276G-PG-B-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATS276G-PG-B-A CAD Model

Description

The ATS276G-PG-B-A is a cutting-edge Hall Effect sensor designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This sensor is specifically engineered to meet the demanding requirements of modern industrial and automotive applications, offering a reliable solution for detecting magnetic fields with high precision and sensitivity.

Key Features

  • High Sensitivity: The ATS276G-PG-B-A boasts a high magnetic sensitivity that enables it to detect even the slightest changes in magnetic fields, making it ideal for applications where accuracy is paramount.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various supply levels, which enhances its versatility in different system designs.
  • Robust Temperature Performance: This sensor is designed to perform consistently across a wide temperature range, ensuring reliable operation in environments subject to temperature variations.
  • Chopper Stabilized Design: The inclusion of a chopper-stabilized amplifier minimizes drift and provides stable operation over its full operating range.
  • Output Signal: It provides a digital output that indicates the presence of a magnetic field, making it easy to interface with microcontrollers and other digital systems.
  • Package Type: The ATS276G-PG-B-A comes in a PG-SSO-3-2 package, which is suitable for space-constrained applications while still allowing for ease of integration into various designs.

Applications

The sensor's robustness and precision make it an excellent choice for a wide range of applications, including:

  • Position and speed sensing in automotive systems
  • Motor control in industrial automation
  • Proximity detection in consumer electronics
  • Flow rate measurement in fluid control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ATS276G-PG-B-A is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance in even the most challenging conditions.

For more detailed specifications and application guidance, customers are encouraged to refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess