EN
  • EN
  • DE

AUR6602GJ-3

Part No AUR6602GJ-3
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 227446-AUR6602GJ-3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUR6602GJ-3 CAD Model

Description

Introducing the AUR6602GJ-3 Power Switch from Diodes Incorporated

The AUR6602GJ-3 is a state-of-the-art, high-performance power switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is specifically engineered to provide a reliable power distribution solution for portable and battery-powered electronics, where efficient power management is critical.

Key Features

  • Low On-Resistance: The AUR6602GJ-3 features an ultra-low on-resistance (R<sub>DS(ON)) which significantly reduces power loss and improves overall efficiency.
  • High-Side Switch: As a high-side switch, it allows for current to be supplied to the load from the positive supply rail, ensuring a simpler and more effective power control.
  • Load Current: It is capable of delivering a continuous load current, making it suitable for a wide range of applications.
  • Input Voltage Range: The device supports a broad input voltage range, accommodating various operational requirements and ensuring compatibility with a multitude of battery technologies.
  • Built-in Protection Features: AUR6602GJ-3 is equipped with multiple protection features including over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the load from electrical mishaps.
  • Small Package: The compact form factor of the AUR6602GJ-3 allows it to fit in space-constrained applications while still delivering robust performance.

Applications

The versatility of the AUR6602GJ-3 makes it an ideal choice for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earphones
  • Wearable Devices
  • Portable Gaming Systems
  • Other Battery-Operated Devices

Conclusion

With its combination of efficiency, reliability, and protection features, the AUR6602GJ-3 from Diodes Incorporated represents a superior solution for power management in portable electronic devices. Its small footprint and robust design make it an indispensable component for designers seeking to optimize the performance and safety of their products.

You May Also Be Interested in

CISCO
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Lowest to $78.2039
NEC
Lowest to $9.3844
CISCO
Need more? Email Us
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess