EN
  • EN
  • DE

AZ34063UMTR-G1

Part No AZ34063UMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 36V
Output Current 1.5A (Switch)
Frequency - Switching Up to 180kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 048737-AZ34063UMTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AZ34063UMTR-G1 CAD Model

Description

The AZ34063UMTR-G1 is a versatile and robust DC-DC converter integrated circuit from Diodes Incorporated, designed to cater to a wide range of power management applications. This highly efficient component is capable of stepping up, stepping down, or inverting the input voltage, making it an ideal choice for designers seeking flexibility and reliability in their power supply designs.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, which can be set by external resistors. This allows for precise control over the power supply to meet the requirements of various circuits.
  • High Efficiency: With its high-efficiency operation, the AZ34063UMTR-G1 minimizes power loss and heat generation, thus enhancing the overall performance and longevity of the end application.
  • Wide Input Voltage Range: The IC can handle a broad input voltage range, accommodating fluctuations in power supply and making it suitable for battery-operated devices as well as industrial applications.
  • Current Limiting and Thermal Shutdown: Built-in current limiting and thermal shutdown features protect the device and the application from potential damage due to overcurrent or excessive temperature conditions.
  • Frequency Operation: It operates at a fixed frequency, which can be adjusted with an external capacitor, allowing designers to optimize the converter for their specific application.

Applications

The AZ34063UMTR-G1 is widely used in a variety of applications due to its versatility. It is particularly suitable for:

  • Power supplies for portable devices
  • Automotive applications
  • Industrial power systems
  • LED drivers
  • Battery chargers

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AZ34063UMTR-G1 is manufactured with this commitment in mind, ensuring that it meets the stringent quality standards required for a wide array of industrial and consumer applications. Reliability is further assured by comprehensive testing and validation procedures.

Whether you're developing a power supply for a small handheld device or a large industrial system, the AZ34063UMTR-G1 by Diodes Incorporated provides the efficiency, flexibility, and reliability needed to power your innovation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1022 $50.0780
1,045+ $0.0957 $100.0065
1,625+ $0.0925 $150.3125
2,330+ $0.0860 $200.3800
3,020+ $0.0828 $250.0560
3,770+ $0.0796 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,750 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess