EN
  • EN
  • DE

AZ7500BMTR-E1

Part No AZ7500BMTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7 V to 36 V
Frequency - Switching 1kHz to 200kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1021273-AZ7500BMTR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ7500BMTR-E1 CAD Model

Description

Product Overview: AZ7500BMTR-E1

The AZ7500BMTR-E1, from Diodes Incorporated, is an integral component in the realm of power management technology. This device is a Pulse Width Modulation (PWM) controller that is specifically designed to offer effective solutions for switched-mode power supplies. With its robust design and versatile features, the AZ7500BMTR-E1 is an ideal choice for a wide range of applications, including but not limited to, DC-DC converters, AC-DC power supplies, and battery management systems.

Key Features

  • High Performance: The AZ7500BMTR-E1 is engineered to deliver high-efficiency power conversion, which is crucial for reducing energy consumption and heat generation in electronic systems.
  • Stability: It provides stable operation with a fixed frequency oscillator and includes under-voltage lockout, which ensures that the power supply operates reliably under varying conditions.
  • Versatility: This PWM controller supports a wide range of input voltages, making it suitable for diverse applications across different industries.
  • Adjustable Output: The output voltage can be precisely regulated to meet the specific requirements of the application, ensuring optimal performance of the end product.
  • Protection Features: It incorporates multiple protection features such as over-current protection and thermal shutdown, which safeguard the controller and the system it manages from potential damage due to abnormal operating conditions.

Applications

The AZ7500BMTR-E1 is widely used in various electronic devices that require efficient power management. Its application areas include:

  • Consumer electronics like TVs, computers, and gaming consoles
  • Industrial control systems
  • Telecommunication equipment
  • Power supply modules

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ7500BMTR-E1 is no exception. This PWM controller is built to meet high standards of reliability and performance, ensuring long-term stability for the systems it is used in. The device is available in a surface-mount package, making it suitable for automated assembly processes and compact electronic designs.

Whether you are designing a power supply for consumer electronics or industrial machinery, the AZ7500BMTR-E1 from Diodes Incorporated offers the efficiency, flexibility, and reliability needed to create an effective power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess