EN
  • EN
  • DE

AZ7500FM-G1

Part No AZ7500FM-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7V ~ 36V
Frequency - Switching 1kHz ~ 200kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number AZ7500
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 567674-AZ7500FM-G1
Ultra Librarian 3D Model Ultra Librarian AZ7500FM-G1 CAD Model

Description

Diodes Incorporated AZ7500FM-G1

The AZ7500FM-G1 from Diodes Incorporated is a high-performance pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This versatile component is particularly well-suited for AC-DC converters, DC-DC converters, and other power control systems. Its robust design and flexible features make it an ideal choice for engineers looking to optimize power efficiency and reliability in their electronic designs.

Key Features

  • Adjustable Output Voltage: The AZ7500FM-G1 allows for precise control over the output voltage, ensuring compatibility with various devices and systems.
  • High-Frequency Operation: With the capability to operate at high frequencies, this PWM controller can reduce the size of the power supply components, leading to a more compact and cost-effective design.
  • Low Start-Up Current: The device features a low start-up current which minimizes power consumption during the initial power-up phase.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from potential damage due to low voltage conditions.
  • Overcurrent Protection: To safeguard the system from damage, the AZ7500FM-G1 is equipped with overcurrent protection, which limits the output current in the event of a short circuit or overload.

Applications

The AZ7500FM-G1 is designed for a variety of applications, including:

  • Switching power supplies
  • Power converters and inverters
  • Battery chargers
  • LED lighting systems
  • Telecommunication equipment

Technical Specifications

The technical specifications of the AZ7500FM-G1 include a wide operating voltage range, high precision voltage reference, and a temperature range suitable for commercial and industrial environments. For detailed specifications, designers should consult the datasheet provided by Diodes Incorporated.

Note: It is essential for engineers and designers to consider the electrical and thermal parameters of the AZ7500FM-G1 in their designs to ensure optimal performance and longevity of the product.

With its comprehensive features and robust design, the AZ7500FM-G1 from Diodes Incorporated stands out as a reliable and efficient solution for advanced power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3363 $62.6726
5+ $25.7115 $128.5575
7+ $24.9087 $174.3609
10+ $24.1049 $241.0490
13+ $23.3010 $302.9130
17+ $20.8905 $355.1385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess