Diodes Incorporated BCX5210TC - High-Performance NPN Bipolar Transistor
The BCX5210TC from Diodes Incorporated is a cutting-edge NPN bipolar transistor that stands out in the semiconductor industry for its high efficiency and versatility. Designed to cater to a broad range of applications, this device is an excellent choice for design engineers looking to optimize their electronic circuits.
Key Features:
- High Current Capacity: The BCX5210TC is capable of handling continuous collector currents up to 1A, making it suitable for high-power applications.
- Low Saturation Voltage: With a low collector-emitter saturation voltage, this transistor ensures minimal power loss and improved efficiency in operation.
- High-Speed Switching: The device offers quick switching capabilities, which is essential for circuits that require fast response times.
- Surface-Mount Package: The SOT-89 package allows for compact PCB design and is ideal for automated assembly processes, saving space and reducing manufacturing costs.
Applications:
The BCX5210TC is well-suited for a wide range of applications, including:
- Power management circuits
- Motor control drivers
- Audio amplifiers
- Signal processing
- Switching regulators
Product Specifications:
Parameter
Value
Collector-Emitter Voltage (Vceo)
45V
Collector Current (Ic)
1A
Power Dissipation (Pd)
1.25W
DC Current Gain (hFE)
40 to 250
Operating Temperature Range
-55°C to +150°C
With its robust design and reliable performance, the BCX5210TC is a testament to Diodes Incorporated's commitment to providing high-quality semiconductor solutions. Whether for industrial, commercial, or consumer electronics, this NPN bipolar transistor is engineered to deliver top-notch performance and durability.