EN
  • EN
  • DE

BZX84B11-7-F

Part No BZX84B11-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 300MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 20 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 100318-BZX84B11-7-F
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BZX84B11-7-F CAD Model

Description

Product Overview: BZX84B11-7-F by Diodes Incorporated

The BZX84B11-7-F is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This small-signal Zener diode offers a Zener voltage of 11 volts, providing a reliable voltage regulation solution for a wide range of electronic applications. The BZX84B11-7-F is particularly well-suited for use in voltage stabilization and clipping circuits, as well as in surge protection and voltage reference designs.

Key Features

  • Zener Voltage: The BZX84B11-7-F has a nominal Zener voltage of 11V, which is ideal for providing stable reference voltages in various circuits.
  • Power Dissipation: With a power dissipation of 350mW, this Zener diode can handle a moderate amount of power, making it suitable for a range of applications without overheating.
  • Package: This component is available in the SOT-23 package, which is a compact, surface-mount package that is widely used in the industry and is suitable for high-density PCB designs.
  • Low Leakage Current: The BZX84B11-7-F exhibits low leakage current, enhancing its efficiency and reliability in applications where power conservation is critical.
  • High Surge Capability: It has the ability to withstand transient over-voltage events, offering additional protection for sensitive electronic components.

Applications

The BZX84B11-7-F Zener diode is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Voltage regulation circuits
  • Over-voltage protection systems
  • Switching power supplies
  • Consumer electronics
  • Industrial controls

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The BZX84B11-7-F is manufactured with stringent quality control processes, ensuring that it meets the reliability and performance standards expected by the industry. It is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

In summary, the BZX84B11-7-F from Diodes Incorporated is a robust and reliable Zener diode, offering precise voltage regulation and protection for a variety of electronic applications. Its compact form factor, combined with its high surge capability and low leakage current, make it an excellent choice for designers looking for a cost-effective and space-efficient voltage regulation solution.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,280+ $0.0453 $57.9840
3,110+ $0.0372 $115.6920
4,810+ $0.0360 $173.1600
6,625+ $0.0349 $231.2125
8,565+ $0.0337 $288.6405
11,455+ $0.0303 $347.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess