EN
  • EN
  • DE

BZX84C3V0W-7 3.0V

Part No BZX84C3V0W-7 3.0V
Manufacturer Diodes Incorporated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT323
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
RoHS State Request Verification
Win Source Part Number 730208-BZX84C3V0W-7 3.0V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C3V0W-7 3.0V CAD Model

Description

The BZX84C3V0W-7 is a high-performance 3.0V Zener diode from Diodes Incorporated, designed for applications requiring voltage regulation and voltage reference solutions. This compact surface-mount device comes in a SOT-323 package, which is ideal for space-constrained applications.

Key Features

  • Nominal Zener Voltage: 3.0V with a tight tolerance for precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 200mW, making it suitable for handling moderate power levels.
  • Small Package: The SOT-323 package is small and lightweight, perfect for high-density circuit boards.
  • Low Leakage Current: Ensures minimal power loss and improved efficiency for the end application.
  • Wide Operating Temperature Range: Suitable for operation over a temperature range of -65°C to 150°C, providing reliability in various environments.

Applications

The BZX84C3V0W-7 is versatile and can be used across a wide range of applications, including:

  • Power Management Circuits
  • Voltage Reference in Analog Circuits
  • Overvoltage Protection
  • Consumer Electronics
  • Telecommunications
  • Portable Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C3V0W-7 is no exception. It is manufactured in compliance with stringent industry standards, ensuring high reliability and performance consistency.

Environmental Compliance

With the increasing demand for environmentally friendly components, the BZX84C3V0W-7 is designed to meet various international standards. It is RoHS compliant and free from hazardous substances, making it a suitable choice for green applications.

Whether you're designing power supplies, protection circuits, or need a reliable voltage reference, the BZX84C3V0W-7 from Diodes Incorporated offers the performance and reliability that engineers need to create durable and efficient electronic products.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess