EN
  • EN
  • DE

D5V0F1U2S9-7

Part No D5V0F1U2S9-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 12VC SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOD-923
Case / Package SOD-923
Family Name D5V0F1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0F1U2S9-7DICT, D5V0F1U2S9-7DITR, D5V0F1U2S9-7DIDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868061-D5V0F1U2S9-7
Ultra Librarian 3D Model Ultra Librarian D5V0F1U2S9-7 CAD Model

Description

The D5V0F1U2S9-7 is a cutting-edge, ultra-low capacitance TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This discrete component is engineered to provide superior protection for sensitive electronic circuits from voltage transients induced by electrostatic discharge (ESD) and other voltage spikes.

Key Features

  • ESD Protection: The D5V0F1U2S9-7 offers excellent ESD protection, capable of withstanding ESD events up to ±20kV (air discharge) and ±15kV (contact discharge) as per the IEC 61000-4-2 international standard.
  • Low Capacitance: With an ultra-low loading capacitance of typically 0.35pF, this component is ideal for protecting high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: Its low dynamic resistance and clamping voltage ensure minimal impact on the protected circuit during transient conditions.
  • Small Form Factor: Housed in a small SOD-923 package, the D5V0F1U2S9-7 is suitable for space-constrained applications, enabling high-density circuit design.
  • Lead-Free and RoHS Compliant: In adherence to environmental standards, the product is lead-free and RoHS compliant, making it a responsible choice for electronic manufacturing.

Applications

The D5V0F1U2S9-7 is versatile and can be used in a wide array of applications where ESD protection is critical. Common uses include:

  • USB 2.0/3.0/3.1 Interfaces
  • HDMI 1.4/2.0 Ports
  • DisplayPort Interfaces
  • High-Speed Data Lines
  • Portable Electronics
  • Smartphones and Mobile Devices

Reliability and Quality Assurance

Diodes Incorporated is committed to delivering high-quality products. The D5V0F1U2S9-7 is subjected to rigorous testing and quality control measures to ensure reliable performance in the most demanding environments.

Ordering and Packaging Information

Product D5V0F1U2S9-7 is supplied in tape and reel packaging for easy integration into automated manufacturing workflows. For ordering information, detailed specifications, and support, customers are encouraged to contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1191 $50.0220
1,025+ $0.0977 $100.1425
1,585+ $0.0947 $150.0995
2,185+ $0.0916 $200.1460
2,825+ $0.0886 $250.2950
3,780+ $0.0794 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess