EN
  • EN
  • DE

DDTA114TE-7

Part No DDTA114TE-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description PNP PRE-BIASED SMALL SIGNAL SOT-523 DUAL SURFACE MOUNT TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1166975-DDTA114TE-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTA114TE-7 CAD Model

Description

Introducing the DDTA114TE-7 PNP Pre-Biased Transistor

The DDTA114TE-7 is a high-quality PNP pre-biased transistor manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This device is designed to simplify circuit design and minimize component count by integrating the bias resistors, which enables it to offer stable performance in a wide range of applications.

Key Features

  • Built-in Biasing Resistors: The DDTA114TE-7 comes with integrated bias resistors that eliminate the need for external components, thus saving space and reducing the complexity of circuit designs.
  • Surface-Mount Package: Housed in a small SOT-523 package, this transistor is ideal for space-constrained applications, allowing for high-density PCB layouts.
  • High Power Dissipation: With a power dissipation of 150mW, the DDTA114TE-7 can handle a reasonable amount of power for its size, making it suitable for various power management tasks.
  • Low V<sub>CE(sat): The transistor offers a low collector-emitter saturation voltage, ensuring efficient operation with minimal power loss.
  • High Current Gain: It provides a high current gain (h<sub>FE), which is a critical parameter for amplification applications, ensuring that the transistor can amplify weak signals effectively.

Applications

The DDTA114TE-7 is versatile and can be used in a variety of electronic circuits. Its main applications include:

  • Power management in portable devices
  • Signal processing
  • DC-DC converters
  • Motor control circuits
  • LED driving applications

Reliability and Quality

Diodes Incorporated is known for its commitment to quality, and the DDTA114TE-7 is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring reliability and performance. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

With its integrated design, efficiency, and versatility, the DDTA114TE-7 is an excellent choice for designers looking to enhance their electronic products with a reliable and compact transistor solution.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0118 $60.7080
140+ $0.8304 $116.2560
220+ $0.8039 $176.8580
300+ $0.7785 $233.5500
385+ $0.7519 $289.4815
515+ $0.6745 $347.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess