EN
  • EN
  • DE

DDTA144ELP-7

Part No DDTA144ELP-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 250MW 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Max Vce (sat) 800mV @ 1mA, 40mA
Collector Cut-off Current(Max) 100nA
Frequency - Transition 250MHz
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package 3-DFN1006 (1.0x0.6)
Win Source Part Number 1035549-DDTA144ELP-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTA144ELP-7 CAD Model

Description

Introducing the DDTA144ELP-7 Transistor from Diodes Incorporated

The DDTA144ELP-7 is a state-of-the-art PNP pre-biased small signal transistor designed by the renowned manufacturer, Diodes Incorporated. This innovative component is crafted to provide a perfect blend of efficiency and reliability for a wide range of electronic applications. The DDTA144ELP-7 is an essential building block for designers looking for a compact solution that does not compromise on performance.

Key Features and Benefits

  • Pre-Biased Configuration: The DDTA144ELP-7 comes with an integrated resistor network, which provides a pre-biased configuration. This feature simplifies circuit design by reducing component count, saving space, and minimizing power loss.
  • Low V<sub>CE Saturation Voltage: The device boasts a low collector-emitter saturation voltage, which enhances power efficiency and is ideal for low voltage applications.
  • High Current Gain Bandwidth Product: With its high gain bandwidth, this transistor is capable of operating at higher frequencies, making it suitable for signal processing and amplification in audio and RF applications.
  • RoHS Compliant: The DDTA144ELP-7 is fully RoHS compliant, ensuring that it meets the latest environmental standards by avoiding the use of hazardous substances.
  • Power Saving: The energy-efficient nature of this transistor makes it an excellent choice for battery-operated devices, where power conservation is critical.
  • ESD Protection: This product is designed with Electrostatic Discharge (ESD) protection, safeguarding the device from unexpected voltage spikes and improving its longevity.

Applications

The versatility of the DDTA144ELP-7 allows it to be used in a multitude of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Charging circuits
  • Signal amplification
  • Portable and wearable technology

Package and Availability

The DDTA144ELP-7 is offered in a compact SOT-523 package, which is optimized for minimal footprint on PCBs. This product is available for order through Diodes Incorporated's distribution network, ensuring that designers and manufacturers can easily incorporate this high-performance transistor into their next project.

With its combination of efficiency, integration, and performance, the DDTA144ELP-7 from Diodes Incorporated represents an excellent choice for anyone in need of a reliable PNP transistor solution.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0681
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0736 $50.0480
1,660+ $0.0604 $100.2640
2,565+ $0.0585 $150.0525
3,535+ $0.0566 $200.0810
4,575+ $0.0547 $250.2525
6,110+ $0.0491 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,655 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess