EN
  • EN
  • DE

DJT4031N-13

Part No DJT4031N-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 3A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 300mA, 3A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 1A, 1V
Maximum Power Dissipation 1.2W
Frequency - Transition 105MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 014303-DJT4031N-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DJT4031N-13 CAD Model

Description

Introducing the DJT4031N-13 Transistor from Diodes Incorporated

The DJT4031N-13 is a high-performance, NPN epitaxial planar transistor designed by the reputable semiconductor manufacturer, Diodes Incorporated. This device is engineered to provide users with a reliable and efficient solution for a wide range of electronic applications. It is particularly well-suited for amplification and switching purposes, making it a versatile component in any electronic enthusiast's or professional's toolkit.

Constructed with state-of-the-art materials and technology, the DJT4031N-13 boasts impressive electrical characteristics. It features a collector-emitter voltage (V<sub>CEO) of 100V, which enables it to handle moderate voltage applications with ease. Additionally, the transistor offers a collector current (I<sub>C) of up to 1A, ensuring that it can drive a substantial current for various circuit requirements.

One of the key advantages of the DJT4031N-13 is its power dissipation capability, rated at 1.25W. This allows the transistor to operate effectively without overheating, even under higher power conditions. Moreover, the device exhibits excellent h<sub>FE (DC current gain) characteristics, ensuring that it can amplify weak signals with high efficiency.

The package for the DJT4031N-13 is the SOT-89, a compact and surface-mountable form factor that provides excellent thermal performance and is suitable for automated assembly processes. This small footprint allows for high-density PCB layouts, making it ideal for applications where space is at a premium.

Applications for the DJT4031N-13 are diverse and include, but are not limited to, driver stages in audio amplifiers, signal processing, power management circuits, and general-purpose switching. Its robust design ensures reliability and longevity, which is critical in both consumer and industrial electronics.

In conclusion, the DJT4031N-13 from Diodes Incorporated is a testament to the company's commitment to delivering high-quality components that meet the demands of modern electronics. Whether you're designing a new circuit or seeking a replacement transistor for repair, the DJT4031N-13 offers the performance and reliability needed to ensure your project's success.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2387 $50.1270
450+ $0.2236 $100.6200
695+ $0.2161 $150.1895
1,000+ $0.2010 $201.0000
1,295+ $0.1934 $250.4530
1,615+ $0.1859 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess