The DMG1016L-7 is a high-performance P-Channel enhancement mode MOSFET designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient, compact, and reliable components for a wide range of electronic applications.
Key Features
- Low On-Resistance: The DMG1016L-7 features a low on-resistance of typically 0.54Ω at VGS = -4.5V, offering improved efficiency in electronic circuits by reducing power loss during operation.
- High Power Dissipation: With a power dissipation of 1.25W, this MOSFET can handle significant power, making it suitable for various high-power applications.
- Low Threshold Voltage: A low threshold voltage ensures that the device can be easily turned on with lower gate voltages, which is beneficial for battery-operated devices and low-voltage applications.
- ESD Protected: The built-in ESD protection shields the device from electrostatic discharges, providing added reliability and longevity in sensitive electronic environments.
- Lead-Free and RoHS Compliant: The DMG1016L-7 is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.
Applications
The versatility of the DMG1016L-7 allows it to be used in a variety of applications, including:
- Power Management Functions
- Load Switches
- Battery Protection Circuits
- DC-DC Converters
- Portable Electronic Devices
Product Specifications
Parameter
Value
Drain-Source Voltage (VDS)
-20V
Gate-Source Voltage (VGS)
±8V
Continuous Drain Current (ID)
-1.6A
Package
SOT-523
In conclusion, the DMG1016L-7 P-Channel MOSFET from Diodes Incorporated is a compact, efficient, and robust component suitable for a wide range of electronic applications. Its low on-resistance, high power dissipation, and ESD protection make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.