EN
  • EN
  • DE

DMMT3904W-13-01-F

Part No DMMT3904W-13-01-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Description Small Signal Transistor (Matched hFE VCE(sat) & VBE), 0.2A, 0.2W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541210080, 8541210080
Win Source Part Number 960068-DMMT3904W-13-01-F
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMMT3904W-13-01-F CAD Model

Description

Product Overview: DMMT3904W-13-01-F

The DMMT3904W-13-01-F is a high-performance, dual NPN transistor from Diodes Incorporated, designed to offer excellent current amplification and low voltage operation in a compact package. This product is a superb choice for a wide range of applications, including signal processing, power management, and other electronic circuits that require an efficient and reliable transistor solution.

Key Features

  • Configuration: The device features two NPN transistors in a single SOT-363 package, providing designers with a space-saving solution for their circuit designs.
  • Current Gain (hFE): It boasts a high current gain, which ensures effective amplification of the input signal, thereby enhancing the overall performance of the electronic circuit.
  • Low Collector-Emitter Saturation Voltage: The low saturation voltage reduces power loss and improves efficiency, making the DMMT3904W-13-01-F an energy-efficient choice for power-sensitive applications.
  • High Collector Current: With its ability to handle a high collector current, this component can easily manage higher power applications without compromising on performance.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring it meets environmental standards and is free from harmful substances.

Applications

The DMMT3904W-13-01-F is suited for various applications due to its versatile characteristics. It is commonly used in:

  • Switching and amplification circuits
  • Power management systems
  • Signal processing units
  • Consumer electronics such as smartphones and tablets
  • Portable and battery-operated devices due to its low power consumption

Product Specifications

This transistor operates within a broad temperature range, ensuring reliability under various environmental conditions. The SOT-363 package is not only space-efficient but also offers a robust design that can withstand the rigors of daily use in commercial and industrial applications.

In conclusion, the DMMT3904W-13-01-F from Diodes Incorporated is an exceptional component that offers a balanced combination of efficiency, power handling, and compactness, making it an ideal choice for designers looking to optimize their electronic circuits.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,517 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess