The DMN1025UFDB-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal semiconductors that are known for their reliability and innovation.
Key Features
- Low On-Resistance: The DMN1025UFDB-7 features ultra-low on-resistance (R<sub>DS(on)), which enhances its efficiency in various applications by minimizing conduction losses.
- High-Speed Switching: This MOSFET is optimized for fast switching speeds, making it suitable for high-frequency applications.
- Low Gate Charge: The device has a low gate charge (Q<sub>G), which reduces the power required to drive the transistor, thereby improving overall system power efficiency.
- PowerDI3333-8 Package: Encased in a compact and robust PowerDI3333-8 package, the DMN1025UFDB-7 is designed for space-constrained applications while providing excellent thermal performance.
Applications
The DMN1025UFDB-7 is versatile and can be used in a wide range of applications including:
- Power Management
- DC-DC Converters
- Load Switches
- Battery Management Systems
- Motor Drives
- Computing
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
12V
Continuous Drain Current (I<sub>D)
8.5A
Power Dissipation (P<sub>D)
1.4W
R<sub>DS(on) Max @ V<sub>GS = 4.5V
20mΩ
Operating Temperature Range
-55°C to +150°C
With its robust package, low on-resistance, high-speed switching capabilities, and efficiency, the DMN1025UFDB-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their power management solutions.