EN
  • EN
  • DE

DMN2004TK-7-F

Part No DMN2004TK-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821814-DMN2004TK-7-F
Ultra Librarian 3D Model Ultra Librarian DMN2004TK-7-F CAD Model

Description

DMN2004TK-7-F MOSFET by Diodes Incorporated

The DMN2004TK-7-F from Diodes Incorporated is a high-performance, surface-mount MOSFET designed for a vast array of applications. This N-Channel enhancement mode field-effect transistor is part of Diodes Incorporated's extensive range of MOSFET products, offering a compact and efficient solution for power management and switching.

Key Features

  • Low On-Resistance: The DMN2004TK-7-F boasts an impressively low on-resistance of just 54 mΩ at V<sub>GS = 4.5V, which improves overall efficiency and reduces power losses during operation.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 680 mA, this MOSFET can handle significant current, making it suitable for high-density power applications.
  • Low Threshold Voltage: The low threshold voltage (V<sub>GS(th)) ensures that the device can be easily driven at lower gate voltages, enhancing its compatibility with low-voltage drive circuits.
  • Advanced Packaging: Encased in a small SOT-523 package, the DMN2004TK-7-F minimizes the footprint on the circuit board, allowing for more compact designs without sacrificing performance.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET provides designers with a component that can efficiently manage fast transitions, reducing switching losses.
  • RoHS Compliant: Adherence to RoHS standards ensures that the DMN2004TK-7-F is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications

The versatility of the DMN2004TK-7-F makes it suitable for a wide range of applications, including but not limited to:

  • Power Management Circuits
  • Load/Power Switching
  • Battery Management Systems
  • DC-DC Converters
  • Motor Control Modules

With its combination of low on-resistance, high current capability, and fast switching speeds, the DMN2004TK-7-F is an ideal choice for designers looking to optimize their power management and control systems. Diodes Incorporated's commitment to quality and performance is evident in this robust and reliable MOSFET, making it a go-to component for engineers across various industries.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess