The DMN3200U-7 is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) from Diodes Incorporated. This MOSFET is designed to provide efficient power conversion with minimal losses, making it an ideal choice for a wide range of electronic applications. Its compact SOT-23 package makes it suitable for space-constrained applications while offering excellent thermal performance.
Key Features
- Low On-Resistance: The DMN3200U-7 boasts a low on-resistance, typically only 65 milliohms, providing high efficiency and reduced heat generation.
- High Continuous Drain Current: It supports a high continuous drain current of up to 1.3A, making it capable of handling significant power for its size.
- Low Threshold Voltage: With a low threshold voltage, this MOSFET can be easily driven by low-voltage logic circuits, offering compatibility with modern microcontrollers and digital ICs.
- Fast Switching Speed: The device is optimized for fast switching, reducing transition losses and improving performance in switching applications such as power supplies and motor controls.
- RoHS Compliant: The DMN3200U-7 meets RoHS standards, ensuring compliance with environmental regulations and promoting sustainability.
Applications
The versatility of the DMN3200U-7 allows it to be used in a variety of applications, including:
- Power Management Circuits
- DC-DC Converters
- Battery Management Systems
- Load Switches
- Motor Control Circuits
- Portable Electronic Devices
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Gate-Source Voltage (V<sub>GS)
±8V
Continuous Drain Current (I<sub>D)
1.3A
Power Dissipation (P<sub>D)
0.5W
Operating Temperature Range
-55°C to +150°C
Overall, the DMN3200U-7 from Diodes Incorporated is a robust and reliable component that offers a balance of performance, efficiency, and compact form factor, suitable for a multitude of electronic designs.