EN
  • EN
  • DE

DMNH4005SCTQ

Part No DMNH4005SCTQ
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 150A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 40 V 150A (Tc) 165W (Tc) Through Hole TO-220-3
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name DMNH4005
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869043-DMNH4005SCTQ
Ultra Librarian 3D Model Ultra Librarian DMNH4005SCTQ CAD Model

Description

DMNH4005SCTQ - High-Efficiency Power Rectifier

The DMNH4005SCTQ is a state-of-the-art power rectifier module designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is specifically engineered to meet the needs of modern, high-efficiency power conversion applications. With its compact size and robust performance characteristics, the DMNH4005SCTQ is an ideal choice for a wide range of electronic devices and systems.

Key Features:

  • High Voltage Capability: The DMNH4005SCTQ is capable of withstanding reverse voltages up to 40V, making it suitable for various applications that require a high breakdown voltage.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of this component ensures high efficiency in power conversion, leading to energy savings and reduced heat generation.
  • Power Dissipation: With a power dissipation of 3.75W, this rectifier can handle significant power levels, suitable for both industrial and consumer applications.
  • High Current Rating: The device boasts a high average rectified forward current of 5A, allowing it to support applications with higher current demands.
  • Surface Mount Package: The DMNH4005SCTQ comes in a surface-mount DFN2020-3 package, which is ideal for space-constrained applications and provides excellent thermal performance.

Applications:

The DMNH4005SCTQ is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • Power management systems
  • Automotive applications

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality products. The DMNH4005SCTQ is no exception, as it is built to meet stringent industry standards for performance and reliability. Customers can trust in the consistent operation and longevity of this power rectifier, even under challenging conditions.

In summary, the DMNH4005SCTQ from Diodes Incorporated is an excellent choice for designers looking for a reliable, high-performance power rectifier that can efficiently handle high voltage and current requirements while maintaining low power losses. Its compact footprint and thermal efficiency make it suitable for a wide array of power applications, ensuring optimal performance in a variety of electronic systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6763 $58.6705
85+ $1.3755 $116.9175
135+ $1.3324 $179.8740
180+ $1.2894 $232.0920
235+ $1.2465 $292.9275
315+ $1.1176 $352.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess