Introducing the DMT10H009LFG-13 MOSFET from Diodes Incorporated
The DMT10H009LFG-13 is a state-of-the-art MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to cater to the needs of modern electronics, offering high efficiency, reliability, and performance for a variety of applications.
Key Features
- Low On-Resistance: The DMT10H009LFG-13 features a very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High-Speed Switching: This MOSFET is capable of high-speed switching operations, making it suitable for high-frequency applications such as power supplies, converters, and motor drives.
- PowerDI®5060-8 Package: Enclosed in the proprietary PowerDI®5060-8 package, the DMT10H009LFG-13 ensures a compact footprint while providing excellent thermal performance and reliability.
- Low Gate Charge: With a low total gate charge (Q<sub>G), this device enables efficient switching performance, which is critical in reducing switching losses in power conversion systems.
Applications
The DMT10H009LFG-13 is ideal for a wide range of applications, including but not limited to:
- DC-DC Converters
- Power Management Systems
- Motor Control Circuits
- Computing and Server Power Supplies
- Telecommunication Equipment
Technical Specifications
The DMT10H009LFG-13 boasts impressive technical specifications that make it a top choice for engineers and designers:
- Drain-Source Voltage (V<sub>DSS): 100V
- Continuous Drain Current (I<sub>D): 46A
- Pulsed Drain Current (I<sub>DM): 184A
- Power Dissipation (P<sub>D): 88W
- Operating Temperature Range: -55°C to +150°C
With its robust design and superior performance characteristics, the DMT10H009LFG-13 MOSFET from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its compact size, combined with its power handling capabilities, makes it a versatile component for a multitude of electronic designs.