EN
  • EN
  • DE

DMTH3004LFG-13

Part No DMTH3004LFG-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 15A PWRDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 30 V 15A (Ta), 75A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMTH3004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869169-DMTH3004LFG-13
Ultra Librarian 3D Model Ultra Librarian DMTH3004LFG-13 CAD Model

Description

The DMTH3004LFG-13 from Diodes Incorporated is a high-performance, N-Channel enhancement mode Field Effect Transistor (MOSFET) designed for a wide range of applications. It is a part of the DMTH series, which is renowned for its efficiency and reliability. This particular MOSFET is suitable for use in power management tasks, such as DC-DC converters, power supplies, and load switches, among other electronic circuits requiring a high-efficiency power switch.

Key Features:

  • Low On-Resistance: The device offers a low on-resistance of typically 3.3 mΩ at VGS = 10V, which results in reduced conduction losses and improved power efficiency.
  • High Continuous Drain Current: With a high continuous drain current (ID) of 30A, this MOSFET can handle significant current loads, making it ideal for high-power applications.
  • PowerDI®5060-8 Package: The DMTH3004LFG-13 comes in a PowerDI®5060-8 package, which is optimized for thermal performance and space-saving on PCBs.
  • High-Speed Switching: This component is designed for fast switching applications, which is crucial for minimizing losses in switching applications and improving overall system efficiency.
  • Low Gate Charge: The low gate charge (Qg) facilitates faster switching speeds, reduces switching losses, and increases the efficiency of the device.
  • 100% UIS Tested: Each unit undergoes UIS (Unclamped Inductive Switching) testing to ensure reliability and performance under rigorous conditions.

Applications:

  • DC/DC converters
  • Power supplies
  • Load switches
  • Battery management systems
  • Motor drives
  • Computing and server applications

The DMTH3004LFG-13 MOSFET embodies the quality and innovation of Diodes Incorporated, a leading manufacturer in the semiconductor industry. With its robust package, high efficiency, and reliability, this MOSFET is an excellent choice for designers looking to optimize their power management systems.

Note: For detailed specifications, technical data, and application guidelines, refer to the official datasheet and product documentation provided by Diodes Incorporated.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess