DMTH4004SPSQ-13 - A High-Efficiency Rectifier from Diodes Incorporated
The DMTH4004SPSQ-13 is a state-of-the-art surface mount Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to offer low forward voltage drop and high current capability, making it an ideal choice for high-efficiency power management applications.
Constructed with a patented structure that provides enhanced performance, the DMTH4004SPSQ-13 is optimized for minimal power loss. Its low power loss and high efficiency are essential for modern electronic devices, where energy conservation is paramount. The component features a forward current of 40A, which ensures that it can handle high current requirements with ease.
Key Specifications:
- Product: Schottky Rectifier
- Package: PowerDI®5
- Peak Repetitive Reverse Voltage: 40V
- Average Rectified Forward Current: 40A
- Forward Voltage Drop: Low
- Operating Temperature Range: -55°C to +150°C
The DMTH4004SPSQ-13 features a robust and compact PowerDI®5 package, which not only saves space on the PCB but also provides excellent thermal performance. Its low thermal resistance contributes to its reliability and longevity in demanding environments.
With an operating temperature range of -55°C to +150°C, this rectifier is built to withstand extreme conditions, ensuring consistent performance across a wide range of temperatures. This makes it suitable for various applications, including power supply, automotive, and industrial systems, where reliability is crucial.
Diodes Incorporated's commitment to quality is evident in the DMTH4004SPSQ-13, which is designed to meet the stringent requirements of the automotive industry standard AEC-Q101. This certification underscores the component's suitability for automotive applications where failure is not an option.
In summary, the DMTH4004SPSQ-13 from Diodes Incorporated is a top-tier Schottky barrier rectifier that delivers high efficiency, low voltage drop, and high current capability. Its robust design and wide operating temperature range make it the perfect choice for designers looking to enhance the performance and reliability of their power management systems.