EN
  • EN
  • DE

DPS1113FIA-13

Part No DPS1113FIA-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1:1 V-QFN4040-17  /  Power Switch/Driver 1:1 3.5A V-QFN4040-17
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Interface On/Off
Voltage - Load 4.5V ~ 5.5V
Current - Output (Max) 3.5A
Rds On (Typ) 29mOhm
Features Load Discharge
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package V-QFN4040-17
Package / Case 17-VFQFN Exposed Pad
Base Product Number DPS1113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DPS1113FIA-13DITR,DPS1113FIA-13DICT,DPS1113FIA-13DIDKR
Standard Package 4,000
Win Source Part Number 979627-DPS1113FIA-13
Ultra Librarian 3D Model Ultra Librarian DPS1113FIA-13 CAD Model

Description

Product Overview: DPS1113FIA-13 by Diodes Incorporated

The DPS1113FIA-13 is a state-of-the-art integrated circuit designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of their extensive range of power management devices, tailored to meet the demands of modern electronic systems. The DPS1113FIA-13 is particularly suited for applications requiring efficient power distribution and regulation, making it an ideal choice for designers looking to optimize their power management solutions.

Key Features:

  • High Efficiency: The DPS1113FIA-13 is designed to provide maximum energy efficiency, which helps in reducing heat generation and improving system reliability.
  • Compact Design: Its small form factor makes it suitable for space-constrained applications, allowing for more compact and streamlined product designs.
  • Voltage Regulation: This device offers precise voltage regulation, ensuring stable power supply to sensitive components and enhancing overall system performance.
  • Thermal Protection: It includes built-in thermal protection features that prevent damage from overheating, thereby safeguarding the longevity of both the IC and the system it is used in.
  • Low Quiescent Current: The DPS1113FIA-13 operates with a low quiescent current, which is beneficial for battery-powered devices as it extends battery life.

Applications:

The versatility of the DPS1113FIA-13 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Telecommunication equipment
  • Computing devices and peripherals
  • Power supply modules

With its robust design, the DPS1113FIA-13 ensures that devices not only operate efficiently but also maintain performance over a wide range of operating conditions. It is a testament to Diodes Incorporated's commitment to providing high-quality power management solutions that cater to the evolving needs of the electronics industry.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to consult the official datasheets and support documentation provided by Diodes Incorporated.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess