EN
  • EN
  • DE

DSR6V600D1-13

Part No DSR6V600D1-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 6A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 3V @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Capacitance @ Vr, F 30pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package TO-252-3
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 131751-DSR6V600D1-13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSR6V600D1-13 CAD Model

Description

Introducing the DSR6V600D1-13 from Diodes Incorporated

The DSR6V600D1-13 is a cutting-edge, high-performance product from Diodes Incorporated, designed to meet the rigorous demands of modern electronic applications. This robust device is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance system reliability and efficiency.

Key Features

  • High Surge Capability: The DSR6V600D1-13 boasts an impressive surge capability, ensuring that it can handle transient overvoltages with ease, thus safeguarding sensitive electronic components.
  • Low Reverse Leakage: With minimal reverse leakage current, this product ensures energy efficiency and reduces power loss, making it an ideal choice for power-sensitive designs.
  • Fast Switching Speed: Its fast switching speed enables quick response to circuit demands, which is crucial for high-frequency applications and helps to minimize switching losses.
  • Compact Package: Encased in a small, surface-mount package, the DSR6V600D1-13 is suitable for space-constrained applications, providing powerful performance without occupying significant board real estate.

Applications

The versatile nature of the DSR6V600D1-13 makes it suitable for a wide range of applications, including:

  • Power Management Systems
  • Telecommunication Circuits
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Control Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DSR6V600D1-13 is no exception. Manufactured to the highest industry standards, this product has undergone rigorous testing to ensure it delivers consistent performance and reliability. The device's robust construction makes it resilient to environmental stresses, further enhancing its longevity in the field.

Environmental Compliance

The DSR6V600D1-13 adheres to environmental regulations, including RoHS compliance, signifying that it is free from hazardous substances. This compliance ensures that the product is not only safe for consumers but also minimizes its environmental footprint.

In summary, the DSR6V600D1-13 from Diodes Incorporated is an exceptional component that combines high surge capability, low leakage, fast switching, and a compact footprint, making it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess