EN
  • EN
  • DE

DSS4160FDB-7

Part No DSS4160FDB-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS NPH U-DFN2020-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 175MHz 405mW Surface Mount U-DFN2020-6 (Type B)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2020-6 (Type B)
Family Name DSS4160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number DSS4160FDB-7DICT, -DSS4160FDB-7DIDKR, DSS4160FDB-7DITR, -DSS4160FDB-7DITR, -DSS4160FDB-7DICT, DSS4160FDB-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869822-DSS4160FDB-7
Ultra Librarian 3D Model Ultra Librarian DSS4160FDB-7 CAD Model

Description

Introducing the DSS4160FDB-7 Power Rectifier from Diodes Incorporated

The DSS4160FDB-7 is a cutting-edge power rectifier that's part of Diodes Incorporated's extensive portfolio of semiconductor products. This device is engineered to provide high-efficiency power management solutions for a wide range of applications. With its robust design and superior performance, the DSS4160FDB-7 is an ideal choice for designers looking to enhance their power systems.

Key Features

  • High Current Capability: The DSS4160FDB-7 boasts a high forward current of 1A, making it suitable for handling significant power requirements.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures efficient operation and reduces power losses, which is critical for maintaining energy efficiency in electronic circuits.
  • Fast Reverse Recovery Time: The device offers a fast reverse recovery time, which minimizes switching losses and enhances the performance of power conversion systems.
  • High Reliability: Built with Diodes Incorporated's commitment to quality, the DSS4160FDB-7 is designed for high reliability and long operational life.
  • Environmentally Friendly: This product is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly components.

Applications

The DSS4160FDB-7 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Power management systems
  • Automotive systems
  • Consumer electronics
  • Telecommunications equipment

Package and Availability

The DSS4160FDB-7 comes in a compact SOD-323 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a superb choice for modern electronic devices. This rectifier is available through Diodes Incorporated's distribution network, ensuring easy access for designers and manufacturers around the globe.

In conclusion, the DSS4160FDB-7 from Diodes Incorporated represents a blend of high efficiency, reliability, and environmental consciousness. It is a testament to the company's innovation in the field of power management and semiconductor technology.

You May Also Be Interested in

ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,800 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess