EN
  • EN
  • DE

DVR5V0W-7

Part No DVR5V0W-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 18V 1A SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN + Zener Diode (Isolated)
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 18V
Max Vce (sat) 500mV @ 30mA, 300mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 150 @ 100mA, 1V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 015089-DVR5V0W-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DVR5V0W-7 CAD Model

Description

Product Overview: DVR5V0W-7 from Diodes Incorporated

The DVR5V0W-7 is a robust electronic component manufactured by Diodes Incorporated, designed to offer superior protection against transient voltage spikes in a variety of sensitive electronic circuits. This discrete semiconductor product is an essential component for engineers and designers seeking to enhance the durability and reliability of their applications.

Key Features

  • Transient Voltage Suppression (TVS) Diode: The DVR5V0W-7 is a TVS diode that provides excellent clamping capabilities, ensuring that voltage spikes are suppressed to protect sensitive circuitry.
  • Low Working Voltage: With a working voltage of 5V, this device is ideal for protecting low-voltage digital and analog circuits commonly found in modern electronics.
  • High Surge Capability: It is capable of withstanding high surge events, making it suitable for applications that are exposed to harsh electrical environments.
  • Small Package Size: The component comes in a small SOD-123 package, making it suitable for space-constrained applications while also allowing for efficient PCB layout design.
  • Fast Response Time: Its fast response time ensures quick action upon detecting voltage transients, minimizing the risk of damage to downstream components.
  • RoHS Compliant: Adhering to environmental standards, the DVR5V0W-7 is RoHS compliant, making it suitable for use in applications where environmental regulations are a concern.

Applications

Due to its protective features and compact size, the DVR5V0W-7 is widely used in a range of electronic devices and systems. Some of the common applications include:

  • Portable Devices: Smartphones, tablets, and other portable electronics that require voltage protection.
  • Communication Systems: Equipment such as routers, switches, and base stations that need to guard against electrical transients.
  • Computer Systems: Motherboards, peripherals, and external interfaces that can be affected by voltage spikes.
  • Industrial Controls: Machinery and control units that operate in environments with potential electrical disturbances.
  • Consumer Electronics: TVs, gaming consoles, and home appliances that demand consistent protection from voltage fluctuations.

The DVR5V0W-7 by Diodes Incorporated represents a combination of performance, reliability, and practicality, making it a preferred choice for designers looking to safeguard their electronic products from transient voltages.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3971 $71.9855
10+ $11.8122 $118.1220
16+ $11.4437 $183.0992
21+ $11.0741 $232.5561
27+ $10.7057 $289.0539
37+ $9.5981 $355.1297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess