EN
  • EN
  • DE

DVRN6065-7-G

Part No DVRN6065-7-G
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 255083-DVRN6065-7-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DVRN6065-7-G CAD Model

Description

The DVRN6065-7-G is a state-of-the-art N-channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is engineered to provide high efficiency and reliability for a wide range of applications.

Key Features

  • Low On-Resistance: The DVRN6065-7-G boasts a low on-resistance, which ensures minimal power loss and heat generation during operation, making it suitable for high-performance power management applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, providing efficient performance with less switching loss.
  • Low Threshold Voltage: The device operates at a low threshold voltage, which allows for better control in low voltage applications and contributes to overall power savings.
  • Surface Mount Package: The DVRN6065-7-G comes in a compact SOT-23 package, making it suitable for space-constrained applications while allowing for efficient thermal management.

Applications

The DVRN6065-7-G MOSFET is versatile and can be used in a variety of applications, including:

  • Power supply converters
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Power management for portable devices

Product Specifications

The DVRN6065-7-G is designed to meet rigorous performance standards. Its specifications include a continuous drain current of up to 4.5A, a maximum drain-source voltage of 60V, and a maximum gate-source voltage of ±20V. The device operates over a wide temperature range, making it reliable in various environmental conditions.

With its robust design and advanced technology, the DVRN6065-7-G from Diodes Incorporated is a superior choice for designers looking for a high-performance, energy-efficient MOSFET for their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess