EN
  • EN
  • DE

2SD1261-Z-E1

Part No 2SD1261-Z-E1
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 157601-2SD1261-Z-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1261-Z-E1 CAD Model

Description

Overview of 2SD1261-Z-E1

The 2SD1261-Z-E1 is a versatile and robust NPN bipolar junction transistor known for its adaptability and efficiency in power-intensive applications. It is particularly suitable for integration into designs that focus on high performance and energy efficiency.

Features and Benefits

  • High Current and Voltage Specifications: Can handle substantial electrical loads effectively, suitable for demanding applications.
  • Performance Stability: Maintains operational stability and reliability across varying conditions owing to its solid construction.
  • Heat Management: Efficient heat dissipation ensures a longer component lifespan and dependable performance.
  • Versatile Utilization: Designed for compatibility with numerous circuit designs, broadening its use across different technologies.

Applications and Projects

  • Power Distribution Systems: Essential in systems requiring effective power distribution, ensuring reliable electronic operation.
  • High-Efficiency Amplifiers: Facilitates superior signal amplification, crucial in audio and RF amplification tasks.
  • Energy Conversion Devices: Plays a role in converting energy with minimal loss, crucial for hybrid and renewable energy projects.
  • Electronic Appliances: Integrates into various appliances delivering reliable and efficient power management.
  • Transportation Solutions: Supports systems within transportation technologies, offering efficient power management in vehicles and related technologies.

Additional Details

The 2SD1261-Z-E1, although unnamed in manufacturer, is constructed to meet actual electronic project demands, aligning with evolving eco-focused standards. Its design capitalizes on achieving minimal energy consumption while maximally delivering required power, essential for energy-conscious electronic applications.

Positioned to support advancement in sustainable tech, its performance reliability and efficiency symbolize modern-day requirements for components that stand the test of rapidly advancing electronic needs. This makes it an ideal choice for future-focused electronic developments.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess