EN
  • EN
  • DE

EH16A

Part No EH16A
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 256883-EH16A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EH16A CAD Model

Description

The EH16A is a high-performance voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This voltage regulator is part of their expansive range of power management devices that cater to a wide variety of electronic applications. The EH16A is known for its reliability, efficiency, and versatility, making it an ideal choice for designers and engineers looking to stabilize the voltage levels in their circuits.

Key Features

  • Output Voltage: The EH16A boasts a fixed output voltage of 1.0V, which is essential for providing a stable power supply to sensitive electronic components.
  • High Accuracy: This voltage regulator offers excellent accuracy, ensuring that the output voltage remains consistent, even under varying load conditions.
  • Low Dropout: With a low dropout voltage, the EH16A can maintain regulation even when the supply voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • Current Capacity: It can deliver up to 1A of continuous output current, making it suitable for a broad range of applications.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating, thereby enhancing its longevity and reliability.
  • Short Circuit Protection: The built-in short circuit protection feature safeguards the regulator and the connected components from potential damage due to short circuits.

Applications

The EH16A is designed to be used in various electronic devices such as:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and audio devices
  • Networking devices like routers and switches
  • Computer peripherals and motherboards
  • Power supplies and battery chargers

Package and Availability

The EH16A is available in a compact SOT-223 package, which is suitable for surface-mounted design, allowing for efficient use of PCB space. Diodes Incorporated ensures the availability of this voltage regulator through its global distribution network, making it accessible for both large-scale production and prototyping needs.

Overall, the EH16A from Diodes Incorporated represents a robust solution for applications requiring a stable and precise voltage supply, backed by the quality and support of a trusted industry leader.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess