The FCX817 from Diodes Incorporated is a high-performance PNP transistor designed for a wide range of applications. This semiconductor device is well-suited for use in power management functions, including load switch and amplifier applications across various electronic circuits. With its robust construction and reliable performance, the FCX817 is a popular choice among engineers and designers for both commercial and industrial products.
Key Features
- Low Saturation Voltage: The FCX817 boasts a low collector-emitter saturation voltage, which enhances overall efficiency by minimizing power loss during operation.
- High Current Capability: Capable of handling a continuous collector current, this transistor is suitable for circuits that require a high load current.
- High-Speed Switching: Designed for fast switching applications, the FCX817 ensures quick response times, making it ideal for high-frequency circuits.
- RoHS Compliant: Adhering to the Restriction of Hazardous Substances Directive, this product is environmentally friendly and suitable for use in green electronics.
Applications
The versatility of the FCX817 allows it to be used in various applications, including but not limited to:
- Power supply circuits
- Power amplifiers
- Motor controllers
- Switching regulators
- Audio amplifiers
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
45V
Collector Current (I<sub>C)
1.5A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
Package and Availability
The FCX817 is available in a SOT-89 package, which is known for its compact size and excellent thermal performance. This packaging ensures that the device can be easily integrated into a wide range of electronic assemblies. For purchasing information, availability, and detailed specifications, customers should contact Diodes Incorporated or an authorized distributor.