EN
  • EN
  • DE

FH2600037Q

Part No FH2600037Q
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 26.0000MHZ 10PF SMD  /  26 MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FH
Package Tape & Reel (TR)
Type MHz Crystal
Frequency 26 MHz
Frequency Stability ±45ppm
Frequency Tolerance ±10ppm
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.028" (0.70mm)
Base Product Number FH2600037
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Names Q10636780A
Standard Package 3,000
Win Source Part Number 1018800-FH2600037Q
Ultra Librarian 3D Model Ultra Librarian FH2600037Q CAD Model

Description

Diodes Incorporated introduces the FH2600037Q, a cutting-edge semiconductor component designed for high-efficiency power management in a variety of electronic applications. This versatile and robust device is part of Diodes Incorporated's extensive portfolio of diodes, rectifiers, and special-purpose integrated circuits. The FH2600037Q is engineered to meet the rigorous demands of modern electronics, providing reliable performance in a compact form factor.

Key Features

  • High Current Capability: The FH2600037Q is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Forward Voltage Drop: This product features a low forward voltage drop, which enhances overall power efficiency and reduces thermal stress on the system.
  • Fast Switching Speed: With its rapid switching capabilities, the FH2600037Q minimizes energy loss during power conversion and contributes to the swift operation of power circuits.
  • Thermal Resistance: The device's excellent thermal resistance ensures stability and reliability even under high temperature operating conditions.
  • Surface Mount Package: The FH2600037Q comes in a surface mount package, which is ideal for space-constrained applications and facilitates easier integration into a wide range of electronic assemblies.

Applications

The FH2600037Q is suited for an array of applications across various industries. It is commonly used in:

  • Power Supply Modules
  • DC-DC Converters
  • Automotive Electronics
  • Telecommunication Equipment
  • Computer and Server Power Systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The FH2600037Q is produced using state-of-the-art manufacturing processes and is rigorously tested to ensure it meets the stringent specifications required for industrial and commercial use. Customers can trust this product to perform consistently over a wide range of operating conditions.

Technical Support and Resources

Diodes Incorporated provides comprehensive technical support for the FH2600037Q, including detailed datasheets, application notes, and design tools. This support enables designers to fully leverage the benefits of the FH2600037Q in their projects. For more information on the FH2600037Q or to access technical resources, please visit the Diodes Incorporated website.

You May Also Be Interested in

Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.4581
Diodes Incorporated
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $1.2393
Diodes Incorporated
CRYSTAL 8.0000MHZ 12PF SMD
Lowest to $1.1681
Abracon LLC
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.7337
Diodes Incorporated
CRYSTAL 27.0000MHZ 12PF SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess