EN
  • EN
  • DE
  • IT

FL1200112

Part No FL1200112
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 12.0000MHZ 18PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 25 Weeks
Features ±30ppm Crystal 18pF 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FL
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Other Part Number FL1200112CT, FL1200112TR, FL1200112DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919153-FL1200112
Ultra Librarian 3D Model Ultra Librarian FL1200112 CAD Model

Description

Introducing the FL1200112 Power Management IC from Diodes Incorporated

The FL1200112 is a cutting-edge power management integrated circuit (PMIC) developed by the renowned manufacturer, Diodes Incorporated. This innovative component is designed to cater to a wide range of applications, from consumer electronics to industrial systems, where efficient power management is crucial for optimal performance and longevity.

At the heart of the FL1200112 lies its ability to provide stable and reliable power control. This IC is engineered to handle complex power requirements with ease, ensuring that your devices operate smoothly under various conditions. The FL1200112 is particularly well-suited for applications that demand low standby power consumption and high efficiency, making it an excellent choice for battery-operated devices, portable equipment, and energy-sensitive projects.

One of the key features of the FL1200112 is its versatility. It is designed with multiple output channels that can be configured to support different voltage levels, catering to the needs of various components within a system. This flexibility allows designers to streamline their power management schemes and reduce the number of components required on a PCB, leading to a more compact and cost-effective design.

The FL1200112 also boasts advanced protection features that safeguard the system against a range of potential issues, including overcurrent, overvoltage, undervoltage, and thermal overload. These protective measures are essential in maintaining the integrity and reliability of the system, preventing damage to both the PMIC and the device it powers.

With its compact footprint, the FL1200112 is ideal for space-constrained applications. It is available in a robust package that ensures long-term durability and stability, even in harsh environments. The integration of this PMIC into your design can significantly improve the overall efficiency, reduce power consumption, and enhance the performance of your end product.

In summary, the FL1200112 from Diodes Incorporated represents a smart investment for any developer seeking a high-performance power management solution. Its combination of efficiency, versatility, and protection makes it a top contender in the field of power management ICs.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
TG5032SFN 40.0000M-CBGNNAB: TCXO
Need more? Email Us
TXC CORPORATION
XTAL OSC XO 212.5000MHZ LVDS SMD / 212.5 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Lowest to $7.7253
CTS-Frequency Controls
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±15ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.5265
Microchip Technology
DIFFERENTIAL XO +2.5 VDC +/-5% L
Need more? Email Us
SiTIME
MEMS OSC XO 54.0000MHZ LVCMOS LV
Need more? Email Us
Diodes Incorporated
XTAL OSC XO 64.0000MHZ CMOS SMD / 64 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Lowest to $1.7696
ECS Inc.
XTAL OSC TCXO 14.7456MHZ HCMOS / 14.7456 MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Lowest to $3.0695
Microchip Technology
CMOS XO +2.5 VDC 15PF -10C TO +7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0079 $50.3950
125+ $0.8270 $103.3750
190+ $0.8012 $152.2280
260+ $0.7753 $201.5780
335+ $0.7495 $251.0825
450+ $0.6719 $302.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess