Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FL
Package Tape & Reel (TR)
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±10ppm
Frequency Tolerance ±10ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.78mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Standard Package 3,000
Win Source Part Number 1024537-FL2500165
Ultra Librarian 3D Model Ultra Librarian FL2500165 CAD Model

Description

Product Overview: FL2500165 by Diodes Incorporated

Diodes Incorporated's FL2500165 is a cutting-edge semiconductor device designed to meet the demanding requirements of modern electronic circuits. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features

  • High Efficiency: The FL2500165 is engineered to offer superior efficiency, which is critical for power-sensitive applications.
  • Durable Construction: Made with robust materials, this component ensures longevity and consistent performance, even in harsh conditions.
  • Compact Form Factor: Its small footprint makes it an excellent choice for space-constrained applications, without compromising on power or functionality.
  • Thermal Management: This product is designed with optimal thermal characteristics, ensuring it operates within safe temperature ranges under typical conditions.

Applications

The versatility of the FL2500165 allows it to be used across various sectors, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Management Solutions
  • Communication Devices

Specifications

Diodes Incorporated has engineered the FL2500165 to meet stringent specifications, which include:

Parameter Value Package / Case Specific to FL2500165 Operating Temperature Specified Range Mounting Type Surface Mount RoHS Status Compliant

Quality Assurance

Quality is at the forefront of Diodes Incorporated's manufacturing philosophy. The FL2500165 is subjected to rigorous testing and quality control measures to ensure that each component meets the highest standards of reliability and performance.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

Abracon LLC
CRYSTAL 3.579545MHZ 18PF SMD
Need more? Email Us
ECAD model for ABLS2-3.579545MHZ-D4Y-T
Interquip Electronics
Crystal 25.000MHz 12PF SMCE-3225 Series
Need more? Email Us
ECAD model for 5YAA25000121TF50Q3
CTS-Frequency Controls
CRYSTAL 12.0000MHZ 20PF TH
Lowest to $0.8150
ECAD model for ATS12A-E
Interquip Electronics
Crystal 32.000MHz 10PF SMCM-2016H Series
Need more? Email Us
ECAD model for 5NMA32000101SF60Q2
ECS Inc.
CRYSTAL 1.8432MHZ 32PF TH / 1.8432 MHz ±30ppm Crystal 32pF 750 Ohms HC-49/U
Need more? Email Us
ECAD model for ECS-18-32-1
Wurth Electronics Inc
CRYSTAL 32.7680KHZ 9PF SMD
Lowest to $1.7525
ECAD model for 830062558
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD / 24 MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Lowest to $0.4890
ECAD model for ABM8G-24.000MHZ-18-D2Y-T3
KDS
12pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.3216
ECAD model for 1C208000BC0R
ECS Inc.
CRYSTAL 24.0000MHZ 12PF SMD
Lowest to $0.3727
ECAD model for ECS-240-12-37B-CKY-TR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5364 $67.0500
295+ $0.4400 $129.8000
460+ $0.4264 $196.1440
630+ $0.4126 $259.9380
815+ $0.3988 $325.0220
1,090+ $0.3575 $389.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 450 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention