EN
  • EN
  • DE

FMMT617TC

Part No FMMT617TC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 3A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 200mV @ 50mA, 3A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 200mA, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 120MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 204240-FMMT617TC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FMMT617TC CAD Model

Description

Introducing the FMMT617TC Transistor from Diodes Incorporated

The FMMT617TC is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This transistor is designed to meet the needs of a wide range of electronic applications, offering a combination of efficiency, reliability, and versatility.

Key Features and Benefits

  • High Current Capability: The FMMT617TC is capable of handling continuous collector currents up to 1A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 100V, it can be used in circuits that experience high voltage conditions without the risk of breakdown.
  • Fast Switching Speed: This transistor features a fast switching speed, which is essential for applications that require quick response times, such as switching regulators and drivers.
  • Low Saturation Voltage: The FMMT617TC has a low VCE(sat), which reduces power loss and improves efficiency when the transistor is in the saturation region.
  • High hFE (Current Gain): With a high current gain, this device ensures effective amplification in various electronic circuits.
  • SOT-23 Packaging: The compact SOT-23 package allows for high-density mounting and is well-suited for automated assembly processes.

Applications

The FMMT617TC is versatile and can be used in a variety of applications, including but not limited to:

  • Power Management Circuits
  • Switching Regulators
  • Motor Control Systems
  • Signal Amplification
  • Audio Amplifiers
  • Driver Circuits

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The FMMT617TC is built to stringent quality standards, ensuring reliable performance even under demanding conditions. Whether you are designing consumer electronics, industrial systems, or automotive applications, the FMMT617TC offers the performance and reliability you need.

Environmental Compliance

The FMMT617TC transistor is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental stewardship makes it an ideal choice for eco-conscious designs.

With its robust feature set, the FMMT617TC from Diodes Incorporated stands out as a superior choice for designers looking for a high-performance NPN transistor that does not compromise on efficiency or reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess