EN
  • EN
  • DE

FN2500170

Part No FN2500170
Manufacturer Diodes Incorporated
Catalog Oscillators
Description OSCILLATOR XO 25.000MHZ CMOS SMD / SMD SEAM CXO 7x5(4P) 25MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Diodes Incorporated
Series SaRonix-eCera FN
Packaging Bulk
Type XO (Standard)
Frequency 25MHz
Function Enable/Disable
Output CMOS
Operating Supply Voltage 1.8V
Frequency Stability ±50ppm
Operating Temperature Range -20°C ~ 70°C
Maximum Supply Current 4mA
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Current - Supply (Disable) (Maximum) 10μA
Win Source Part Number 774647-FN2500170
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian FN2500170 CAD Model

Description

The FN2500170 from Diodes Incorporated is a high-performance, integrated circuit designed for precision applications in the field of power management and control. This state-of-the-art device is engineered to offer exceptional efficiency and reliability, making it an ideal choice for a wide range of electronic products.

Key Features

  • High Efficiency: The FN2500170 boasts an advanced design that ensures minimal power loss during operation, contributing to the overall efficiency of the system it is integrated into.
  • Compact Design: With its small footprint, this IC is perfect for space-constrained applications, allowing designers to save valuable board space without compromising performance.
  • Robust Power Handling: Capable of handling significant power levels, the FN2500170 is suitable for demanding applications that require a robust power management solution.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring long-term reliability and safety.
  • Wide Operating Temperature Range: Designed to operate effectively across a broad range of temperatures, the FN2500170 is versatile enough for use in both commercial and industrial environments.

Applications

The FN2500170 is well-suited for a variety of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Battery management systems

Technical Specifications

As a product from Diodes Incorporated, the FN2500170 is built to the highest quality standards and is compliant with industry specifications. For detailed technical information, customers are advised to refer to the datasheet provided by Diodes Incorporated, which includes electrical characteristics, pin configurations, package details, and more.

Quality and Support

Diodes Incorporated is committed to providing customers with high-quality products and excellent technical support. The FN2500170 is backed by the company's extensive expertise in semiconductor design and manufacturing, ensuring that users receive a reliable and high-performing product for their power management needs.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess