EN
  • EN
  • DE
  • IT

FZTA42TA

Part No FZTA42TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 0.5A SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Not For New Designs
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 500mV @ 2mA, 20mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 30mA, 10V
Maximum Power Dissipation 2W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 001351-FZTA42TA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian FZTA42TA CAD Model

Description

Introducing the FZTA42TA - A High-Performance NPN Transistor by Diodes Incorporated

The FZTA42TA is a cutting-edge NPN transistor that offers a blend of efficiency and reliability, designed to meet the rigorous demands of modern electronic circuits. Manufactured by Diodes Incorporated, a leader in the semiconductor industry, this transistor is part of a line of products known for their high quality and performance.

With its compact SOT-223 package, the FZTA42TA is optimized for space-sensitive applications, ensuring a minimal footprint on your PCB without compromising on power. This makes it an ideal choice for a wide range of applications, from power management to signal processing, and especially for designs where space is at a premium.

Key Features of the FZTA42TA:

  • High Current Capability: This transistor is capable of handling continuous collector currents up to 500mA, making it suitable for driving moderate loads.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) of 300V, the FZTA42TA can be employed in circuits that experience high voltage swings, providing flexibility in various design scenarios.
  • High Power Dissipation: It has a total power dissipation of 2W, which allows it to handle significant power levels, contributing to its robust performance.
  • Fast Switching Speeds: The device exhibits rapid switching characteristics, which is essential for high-frequency operations and efficient performance.
  • Thermal Performance: Engineered for excellent thermal performance, the FZTA42TA ensures stability and reliability even under thermal stress.

The FZTA42TA transistor is also characterized by its high gain-bandwidth product, which is suitable for amplification purposes in audio and other signal processing applications. Its hFE (DC current gain) is specified to ensure consistent performance across various conditions.

Diodes Incorporated's commitment to quality is evident in the FZTA42TA, which is fabricated using state-of-the-art manufacturing processes. This ensures that each transistor meets the highest standards for performance and reliability. Whether you're designing consumer electronics, industrial control systems, or communication devices, the FZTA42TA offers the performance and dependability that engineers and hobbyists alike look for in a semiconductor component.

In summary, the FZTA42TA from Diodes Incorporated is a versatile and robust NPN transistor that promises to deliver top-notch performance for a variety of electronic applications. Its high voltage and current capabilities, along with its compact form factor, make it an excellent choice for designers seeking efficiency and reliability in their circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2950 $50.1500
365+ $0.2760 $100.7400
565+ $0.2665 $150.5725
810+ $0.2475 $200.4750
1,055+ $0.2380 $251.0900
1,315+ $0.2284 $300.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess