EN
  • EN
  • DE

GDZ9V1LP3-7

Part No GDZ9V1LP3-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 250MW 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 21 Weeks
Features Zener Diode 9.1 V 250 mW ±5% Surface Mount X3-DFN0603-2
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package X3-DFN0603-2
Family Name GDZ9V1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number GDZ9V1LP3-7DIDKR, GDZ9V1LP3-7DITR, GDZ9V1LP3-7DICT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872730-GDZ9V1LP3-7
Ultra Librarian 3D Model Ultra Librarian GDZ9V1LP3-7 CAD Model

Description

Introducing the GDZ9V1LP3-7 Zener Diode from Diodes Incorporated

The GDZ9V1LP3-7 is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to provide voltage regulation with a nominal Zener voltage of 9.1V, making it an ideal component for a wide range of electronic applications.

Constructed with the intent of offering superior stability and reliability, the GDZ9V1LP3-7 is housed in a small and leadless LLP75-7L package, which ensures a minimal footprint on printed circuit boards (PCBs). This feature allows designers to optimize board space without compromising performance, making it particularly suitable for space-constrained applications.

The GDZ9V1LP3-7 boasts impressive power dissipation characteristics, with a total power dissipation of 500mW. This capability ensures that the device can handle significant voltage without overheating, thereby maintaining its performance over a wide operational temperature range. The Zener diode operates efficiently within a temperature range of -55°C to +150°C, providing a robust solution for various environmental conditions.

With its sharp Zener knee characteristics and low leakage current, the GDZ9V1LP3-7 ensures precise voltage regulation, which is crucial for sensitive electronics that require stable reference voltages. Additionally, the product features a fast response time, which is essential for protecting circuits from voltage spikes and transient overvoltages.

The GDZ9V1LP3-7 is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility by avoiding the use of hazardous substances in their products. This compliance ensures that the product is suitable for use in a wide range of consumer, industrial, and automotive applications that demand eco-friendly components.

Whether you are designing power management circuits, surge protection systems, or need a reliable voltage reference, the GDZ9V1LP3-7 Zener diode from Diodes Incorporated offers a compact, efficient, and durable solution that will meet and exceed your electronic component needs.

For more detailed specifications and application notes, or to request samples, please visit the Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,805+ $0.0304 $115.6720
5,885+ $0.0295 $173.6075
8,100+ $0.0286 $231.6600
10,505+ $0.0275 $288.8875
14,020+ $0.0247 $346.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess