EN
  • EN
  • DE

KBP308G

Part No KBP308G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 3 Amp Glass Passivated Bridge Rectifier 50 to 1000 Volts | BRIDGE RECTIFIER KBP TUBE 35PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 3A
Current - Reverse Leakage at Vr 5μA at 800V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBP
Supplier Device Package KBP
Manufacturer Pack Quantity 35
MSL Level 1 (Unlimited)
Win Source Part Number 1192677-KBP308G
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KBP308G CAD Model

Description

Introducing the KBP308G Rectifier Bridge from Diodes Incorporated

The KBP308G is a high-quality rectifier bridge that stands out in the market for its efficiency and reliability. Manufactured by Diodes Incorporated, a leading company in the semiconductor industry, this component is designed to cater to a wide range of applications that require rectification processes.

The KBP308G offers a peak reverse voltage of 800V, which makes it suitable for use in high-voltage circuits. Its forward current is rated at 3A, ensuring that it can handle a substantial amount of power without faltering. This makes it an excellent choice for power supply units, adapters, and other electronic devices that require a stable DC voltage.

One of the key features of the KBP308G is its glass passivated chip construction. This technology enhances the performance of the rectifier bridge by providing reliable protection against moisture and other environmental factors that could potentially compromise the integrity of the component. As a result, the KBP308G boasts a long operational life and consistent performance over time.

The rectifier bridge is packaged in a KBP package, known for its compact size and ease of mounting on printed circuit boards (PCBs). The KBP308G's small footprint makes it an ideal choice for space-constrained applications, while still delivering the power handling capabilities needed for most standard uses.

Diodes Incorporated has designed the KBP308G with versatility in mind. It is characterized by its low forward voltage drop and high surge current capability, which means it can efficiently manage sudden spikes in current without sustaining damage. This makes the KBP308G a robust component suitable for a variety of electronic devices, ranging from consumer electronics to industrial equipment.

In summary, the KBP308G from Diodes Incorporated is a top-tier rectifier bridge that offers a blend of high voltage capacity, strong current handling, and resilient construction. Its adaptability and durability make it a prime choice for designers and engineers looking to build reliable and efficient electronic systems.

For more detailed specifications and application notes, customers are encouraged to consult the datasheet provided by Diodes Incorporated, ensuring the KBP308G is used to its fullest potential within their electronic designs.

You May Also Be Interested in

Vishay
BRIDGE RECT 1P 600V 25A GSIB-5S
Need more? Email Us
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
Panjit
Bridge Rectifiers SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lowest to $0.1270
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess