EN
  • EN
  • DE

LMV331W5-7

Part No LMV331W5-7
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMPARATOR TINY LV SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Comparator General Purpose Open Collector SOT-25
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-25
Family Name LMV331
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMV331W5-7DICT, LMV331W5-7DIDKR, LMV331W5-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877732-LMV331W5-7
Ultra Librarian 3D Model Ultra Librarian LMV331W5-7 CAD Model

Description

Introducing the LMV331W5-7: Precision Comparator from Diodes Incorporated

The LMV331W5-7 is a state-of-the-art single voltage comparator designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This precision device is tailored for systems where reliability and accuracy are paramount. Engineered with advanced technology, the LMV331W5-7 offers a perfect blend of low power consumption and high performance, making it an ideal choice for a wide range of applications.

The LMV331W5-7 operates with a single supply voltage ranging from 2.7V to 5.5V, which allows for flexible integration into various circuit designs. This feature is particularly beneficial for battery-operated devices, as it supports extended battery life without compromising the device's functionality. The comparator's low input bias current minimizes error, thus enhancing the precision of the system it is integrated into.

With a typical response time of only 200 microseconds, the LMV331W5-7 ensures swift and accurate signal comparison, which is critical in time-sensitive applications. Its push-pull output stage is capable of driving capacitive loads, offering robust performance and reducing the need for external components. This output stage design also eliminates the requirement for an external pull-up resistor, thus simplifying the circuit and saving board space.

The device is offered in a compact 5-pin SOT-25 package, which is ideal for space-constrained applications. The small footprint of the LMV331W5-7 does not only save valuable board space but also supports the trend towards miniaturization in electronic product design. Additionally, the LMV331W5-7 is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range, suitable for industrial and automotive environments.

Whether it's for control systems, sensor interfaces, or portable electronic devices, the LMV331W5-7 from Diodes Incorporated stands out as a high-quality component that offers precision, efficiency, and versatility. Its integration into your design will ensure optimal performance, making it an excellent choice for your comparator needs.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2092 $50.2080
585+ $0.1716 $100.3860
905+ $0.1663 $150.5015
1,245+ $0.1609 $200.3205
1,610+ $0.1556 $250.5160
2,155+ $0.1395 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,135 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess