EN
  • EN
  • DE

MMBT3906T-7-F

Part No MMBT3906T-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 40V 0.2A 150mW 3-Pin SOT-523 T/R / TRANS PNP 40V 0.2A SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 150mW
Frequency - Transition 250MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 023756-MMBT3906T-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MMBT3906T
Introduction Date November 01, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MMBT3906T-7-F CAD Model

Description

Product Overview: MMBT3906T-7-F by Diodes Incorporated

The MMBT3906T-7-F is a high-quality PNP transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is a small signal transistor, designed for general-purpose amplifier and switching applications. With its robust design and reliable performance, the MMBT3906T-7-F is an ideal choice for a wide range of electronic circuits.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: SOT-523, a surface-mount package that is compact and suitable for automated assembly processes.
  • Configuration: Single
  • Collector-Emitter Voltage (Vceo): 40V, providing a good voltage range for various applications.
  • Collector Current (Ic): 200mA, supporting moderate current requirements.
  • Power Dissipation (Pd): 300mW, ensuring that the device can handle a reasonable amount of power without overheating.
  • DC Current Gain (hFE): 100 to 300, indicating efficient current amplification.
  • Operating Temperature Range: -55°C to +150°C, which allows it to perform reliably in extreme conditions.
  • RoHS Compliant: Yes, ensuring environmental safety and compliance with regulatory standards.

Applications

The MMBT3906T-7-F transistor is versatile and can be used in a multitude of applications, including:

  • Signal amplification circuits
  • Switching devices
  • Power management solutions
  • Consumer electronics
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The MMBT3906T-7-F transistor is manufactured using industry-standard processes, ensuring both reliability and performance. Each component is tested to meet the stringent specifications required for electronic devices.

Whether you're designing a simple hobbyist project or a complex industrial system, the MMBT3906T-7-F from Diodes Incorporated offers the performance and reliability you need. Its compact size, power handling capabilities, and general-purpose functionality make it a go-to component for engineers and designers alike.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1,810+ $0.0277 $50.1370
4,390+ $0.0228 $100.0920
6,790+ $0.0221 $150.0590
9,350+ $0.0214 $200.0900
12,140+ $0.0206 $250.0840
16,220+ $0.0185 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess