EN
  • EN
  • DE

MMBT5401-7-F-88

Part No MMBT5401-7-F-88
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 322727-MMBT5401-7-F-88
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBT5401-7-F-88 CAD Model

Description

Product Overview: MMBT5401-7-F-88

The MMBT5401-7-F-88, manufactured by Diodes Incorporated, is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is housed in a compact SOT-23 surface-mount package, making it ideal for space-constrained designs.

Key Features:

  • Transistor Type: The MMBT5401-7-F-88 is a PNP type transistor, which means it is designed to control the flow of current in a circuit in the opposite direction to NPN transistors.
  • High Voltage Rating: It boasts a collector-emitter voltage (VCEO) of 150V, allowing it to handle higher voltage applications efficiently.
  • Current Handling: This device is capable of continuous collector current (IC) of up to 600 mA, making it suitable for driving moderate loads.
  • Power Dissipation: With a power dissipation of 350 mW, it can sustain moderate levels of power without overheating.
  • Gain Bandwidth Product (fT): It features a transition frequency of 50 MHz, providing good frequency response for amplification purposes.
  • Package: The SOT-23 package is not only space-saving but also allows for efficient thermal management and easy integration into automated assembly processes.
  • RoHS Compliant: The MMBT5401-7-F-88 is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Applications:

The versatility of the MMBT5401-7-F-88 makes it suitable for a variety of applications, including:

  • Signal amplification in audio and video equipment
  • Switching circuits and power management systems
  • Driver stages in high-fidelity amplifiers and sound equipment
  • Linear amplification and active filtering in telecommunications
  • General-purpose switching and amplification in consumer electronics

Diodes Incorporated's commitment to quality ensures that the MMBT5401-7-F-88 meets the stringent requirements for reliability and performance in the electronic components industry. Whether for prototyping or mass production, this transistor is an excellent choice for designers seeking a balance between compactness and electrical capabilities.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.1005 $57.7875
1,410+ $0.0820 $115.6200
2,175+ $0.0797 $173.3475
2,990+ $0.0774 $231.4260
3,850+ $0.0751 $289.1350
5,175+ $0.0670 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess