EN
  • EN
  • DE

MMBTH10-7

Part No MMBTH10-7
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS NPN VHF/UHF 25V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Frequency - Transition 650MHz
Maximum Power Dissipation 300mW
Typical Gain (hFE) (Min) 60 @ 4mA, 10V
Maximum Current Collector 50mA
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 059169-MMBTH10-7
Ultra Librarian 3D Model Ultra Librarian MMBTH10-7 CAD Model

Description

Diodes Incorporated MMBTH10-7 NPN RF Transistor

MMBTH10-7 NPN RF Transistor

The MMBTH10-7 from Diodes Incorporated is a high-performance NPN RF transistor designed for demanding applications that require high frequency and low noise operations. This versatile transistor is housed in a compact SOT-23 package, making it suitable for space-constrained applications while providing reliable performance in a variety of RF circuits.

Key Features:

  • High Transition Frequency (fT): The MMBTH10-7 boasts a high transition frequency of approximately 650 MHz, making it an excellent choice for VHF and UHF applications.
  • Low Noise Figure: With a low noise figure, this transistor is ideal for use in RF amplification where signal clarity is paramount.
  • Collector-Emitter Voltage (VCEO): It supports a collector-emitter voltage up to 25V, providing a good balance between performance and power handling.
  • Collector Current (IC): The device can handle a continuous collector current of up to 50 mA, suitable for a range of RF applications.
  • Power Dissipation: It has a power dissipation of 350 mW, ensuring stable operation under typical usage conditions.

Applications:

  • RF amplifiers
  • VHF/UHF oscillators
  • Mixers
  • IF amplifiers in TV receivers
  • High-frequency signal processing circuits

The MMBTH10-7 NPN RF transistor from Diodes Incorporated is a reliable and efficient solution for designers looking to improve the performance of their high-frequency applications. Whether it's for consumer electronics, communication devices, or professional RF equipment, the MMBTH10-7 offers the quality and performance expected from a leading semiconductor manufacturer.

With its combination of high transition frequency, low noise operation, and compact form factor, the MMBTH10-7 is an excellent choice for engineers looking to optimize their RF circuit designs.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4310 $58.1850
330+ $0.3537 $116.7210
510+ $0.3426 $174.7260
700+ $0.3315 $232.0500
905+ $0.3206 $290.1430
1,210+ $0.2874 $347.7540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess