EN
  • EN
  • DE

MMBTH24-7-F

Part No MMBTH24-7-F
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS NPN 40V 50MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Frequency - Transition 400MHz
Maximum Power Dissipation 300mW
Typical Gain (hFE) (Min) 30 @ 8mA, 10V
Maximum Current Collector 50mA
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 109161-MMBTH24-7-F
Ultra Librarian 3D Model Ultra Librarian MMBTH24-7-F CAD Model

Description

Product Overview: MMBTH24-7-F by Diodes Incorporated

The MMBTH24-7-F is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This device is housed in a compact SOT-23 package, making it ideal for space-constrained applications. The MMBTH24-7-F is specifically engineered to deliver excellent amplification characteristics and switching performance, which makes it suitable for a wide range of electronic applications.

Key Features

  • Transistor Type: NPN - This type of transistor is commonly used for amplification and switching applications.
  • Current - Collector (Ic) (Max): 100mA - The maximum amount of current that the collector can handle, sufficient for various low-power applications.
  • Voltage - Collector Emitter Breakdown (Max): 40V - This breakdown voltage indicates the maximum voltage the transistor can tolerate across the collector-emitter junction without damage.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 10V - A measure of the transistor's amplification factor, which is the ratio of the output current to the input current at a specified collector current and collector-emitter voltage.
  • Power - Max: 350mW - The maximum power dissipation of the transistor, indicating the amount of power it can convert to heat without failing.
  • Frequency - Transition: 300MHz - The transition frequency at which the transistor can effectively amplify a signal, making it suitable for RF applications.
  • Operating Temperature: -55°C ~ 150°C - A wide range of operating temperatures that ensures reliability across various environmental conditions.
  • Mounting Type: Surface Mount - The SOT-23 package allows for efficient use of PCB space and is suitable for automated assembly processes.

Applications

The versatility of the MMBTH24-7-F allows it to be used in numerous applications, including but not limited to:

  • Signal amplification
  • Switching circuits
  • Audio pre-amplifiers
  • Drive stages in high-fidelity sound equipment
  • RF amplification
  • General-purpose switching and amplification

With its impressive specifications and Diodes Incorporated's reputation for quality, the MMBTH24-7-F is a reliable and efficient choice for designers and engineers looking to incorporate a robust NPN transistor into their electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,290 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess