EN
  • EN
  • DE

MMBZ5225BT-7-F

Part No MMBZ5225BT-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 150MW SOT523 / 150mW SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 3V
Tolerance ±5%
Power - Max 150mW
Impedance (Maximum) (Zzt) 30 Ohms
Current - Reverse Leakage at Vr 50μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-523
Supplier Device Package SOT-523
Part Number Series MMBZ5225B
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800755-MMBZ5225BT-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ5225BT-7-F CAD Model

Description

Product Overview: MMBZ5225BT-7-F by Diodes Incorporated

The MMBZ5225BT-7-F from Diodes Incorporated is a high-performance Zener diode designed for a wide range of applications. This electronic component is known for its reliability and efficiency, making it an ideal choice for voltage regulation and protection purposes in various electronic circuits.

Key Features

  • Part Number: MMBZ5225BT-7-F
  • Package: SOT-23 surface-mount package for compact design
  • Zener Voltage: 3.6V, providing precise voltage regulation
  • Power Dissipation: 200mW, ensuring adequate power handling capability
  • Tolerance: ±5% tolerance for reliable operation
  • Thermal Stability: High thermal stability for consistent performance over a wide temperature range
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards for hazardous substance restrictions

Applications

The MMBZ5225BT-7-F is versatile and can be used in a variety of applications, including:

  • Consumer Electronics: TVs, radios, computers, and other household devices
  • Telecommunication: Mobile phones, network equipment, and other communication devices
  • Industrial Equipment: Control systems, power supplies, and safety equipment
  • Medical Devices: Diagnostic equipment, monitoring devices, and portable medical tools

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The MMBZ5225BT-7-F Zener diode is manufactured with rigorous standards, ensuring that it meets the demands of modern electronic devices. Users can trust this component for consistent performance and durability in their electronic projects.

Environmental Compliance

As an environmentally responsible component, the MMBZ5225BT-7-F complies with current RoHS directives, ensuring that it contains no harmful substances. This commitment to environmental sustainability makes it suitable for use in a wide range of products, particularly those destined for markets with strict environmental regulations.

Overall, the MMBZ5225BT-7-F Zener diode from Diodes Incorporated stands out for its precision, reliability, and compliance with environmental standards, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0654 $57.8790
2,155+ $0.0537 $115.7235
3,335+ $0.0520 $173.4200
4,590+ $0.0504 $231.3360
5,940+ $0.0487 $289.2780
7,940+ $0.0437 $346.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144,000 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess