Product Overview: MMBZ5234BT-7 Zener Diode
The MMBZ5234BT-7 is a high-quality Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a wide variety of electronic circuits. This Zener diode is a popular choice for professionals in the electronics industry due to its reliability, efficiency, and compact form factor.
Key Features
- Voltage Regulation: The MMBZ5234BT-7 offers a nominal Zener voltage of 6.2V, making it ideal for applications requiring a regulated voltage in this range.
- Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, ensuring stable operation in a variety of conditions.
- Package: Encased in a small SOT-23 package, the MMBZ5234BT-7 is suitable for high-density circuit designs where space is at a premium.
- Temperature Stability: The device features excellent stability over a broad temperature range, which makes it reliable in applications exposed to varying environmental conditions.
- Low Leakage Current: It has a low leakage current characteristic, contributing to its overall efficiency and minimal power loss.
Applications
The MMBZ5234BT-7 is commonly used in a range of applications including:
- Voltage regulation modules
- Power management systems
- Consumer electronics
- Telecommunication devices
- Computer motherboards
Quality and Reliability
Diodes Incorporated ensures that the MMBZ5234BT-7 meets stringent quality standards, offering excellent reliability for commercial and industrial applications. The device complies with RoHS and Green standards, making it an environmentally friendly option for modern electronic designs.
Technical Specifications
| Parameter |
Value |
| Zener Voltage |
6.2V |
| Power Dissipation |
500mW |
| Package |
SOT-23 |
| Operating Temperature Range |
-55°C to +150°C |
Whether you're designing power supplies, protection circuits, or looking for a reliable voltage reference, the MMBZ5234BT-7 from Diodes Incorporated is an excellent choice that combines performance with durability.