EN
  • EN
  • DE

MMBZ5250BW-7-F

Part No MMBZ5250BW-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 200MW SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 36 Weeks
Features Zener Diode 20 V 200 mW ±5% Surface Mount SOT-323
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323
Family Name MMBZ5250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MMBZ5250BW-FDIDKR, MMBZ5250BW7F, 1034-MMBZ5250BW-FDIDKR, 1034-MMBZ5250BW-FDICT, MMBZ5250BW-FDITR, MMBZ5250BW-FDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885360-MMBZ5250BW-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ5250BW-7-F CAD Model

Description

Diodes Incorporated MMBZ5250BW-7-F Zener Diode

The MMBZ5250BW-7-F from Diodes Incorporated is a high-quality, surface-mount Zener diode designed for providing a precise voltage reference and excellent voltage regulation, making it an ideal component for a wide range of electronic applications. This Zener diode is part of Diodes Incorporated's extensive Zener product line, known for their reliability and performance.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 20V, the MMBZ5250BW-7-F provides stable voltage regulation, ensuring consistent performance across various conditions.
  • Power Dissipation: The device has a power dissipation of 200mW, which helps to maintain its integrity under normal operating conditions.
  • Package: It comes in a compact SOT-323 package, which is optimized for automated assembly processes and is suitable for high-density PCB designs.
  • High Reliability: Manufactured with Diodes Incorporated's stringent quality control standards, this Zener diode offers excellent reliability.
  • Low Leakage Current: It features a low leakage current that minimizes power loss and enhances the overall efficiency of the circuit.
  • Wide Operating Temperature Range: The MMBZ5250BW-7-F operates over a broad temperature range, from -55°C to +150°C, ensuring functionality in diverse environmental conditions.

Applications

The MMBZ5250BW-7-F is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics
  • Telecommunications equipment
  • Computer motherboards
  • Industrial controls

Product Specifications

Below are some of the key specifications for the MMBZ5250BW-7-F Zener diode:

  • Zener Voltage: 20V
  • Tolerance: ±5%
  • Power Dissipation: 200mW
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-323

For detailed specifications and application notes, customers are encouraged to consult the datasheet provided by Diodes Incorporated. The MMBZ5250BW-7-F Zener diode represents a reliable and efficient solution for voltage regulation needs in a variety of electronic circuits.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0628 $50.2400
1,940+ $0.0516 $100.1040
3,000+ $0.0500 $150.0000
4,145+ $0.0483 $200.2035
5,355+ $0.0467 $250.0785
7,160+ $0.0419 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess