EN
  • EN
  • DE

JM2666HLG-8G

Part No JM2666HLG-8G
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR4-2666 1Gx8 UDIMM JetRam (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946448-JM2666HLG-8G
Series *
Ultra Librarian 3D Model Ultra Librarian JM2666HLG-8G CAD Model

Description

The Transcend JM2666HLG-8G is an 8GB DDR4 2666MHz SO-DIMM memory module tailored for upgrading laptops and small form factor computers. This module enhances system performance by providing faster data transfer rates and improved responsiveness. Designed for easy installation, it's a cost-effective way to boost your mobile computing experience.

Applications:

  • Laptop Memory Upgrades
  • Small Form Factor PC Memory Upgrades
  • Notebook Computers
  • Mini-PCs

Features:

  • 8GB Capacity: Provides ample memory for everyday computing tasks, multitasking, and running various applications.
  • DDR4 Technology: Offers faster speeds and lower power consumption compared to previous DDR3 technology.
  • 2666MHz Clock Speed: Enables quick data transfer and enhances overall system performance.
  • SO-DIMM Form Factor: Specifically designed for use in laptops and other small form factor devices.
  • 260-Pin Configuration: Standard DDR4 SO-DIMM connector ensuring compatibility.
  • PC4-21300: Specifies the module's data transfer rate.

Benefits:

  • Improved Multitasking: Allows you to run multiple applications simultaneously without experiencing significant slowdowns.
  • Faster Application Loading: Reduces the time it takes for applications to launch and become fully operational.
  • Enhanced System Responsiveness: Provides a smoother and more responsive computing experience overall.
  • Increased Productivity: Enables you to work more efficiently with larger files and complex tasks.
  • Easy Installation: Can be easily installed in compatible laptops and small form factor PCs without specialized tools.

Additional Details:

The Transcend JM2666HLG-8G operates at a low voltage of 1.2V, contributing to energy efficiency and prolonging battery life in laptops. It is built to comply with JEDEC standards for DDR4 SO-DIMM modules, guaranteeing compatibility with a wide range of laptops and small form factor PCs that support DDR4 memory. This is a non-ECC memory module suitable for general purpose computing.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess