EN
  • EN
  • DE

P6KE39A-T

Part No P6KE39A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 600W TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1234610-P6KE39A-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Medical, Computers & Computer Peripherals, Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian P6KE39A-T CAD Model

Description

Introducing the P6KE39A-T TVS Diode from Diodes Incorporated

The P6KE39A-T is a high-quality Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated to provide your electronic circuits with exceptional protection against voltage transients induced by inductive load switching and lightning. This robust component is engineered to clamp transient voltages and shunt excess current away from sensitive components, thereby preventing damage and ensuring the reliability of your electronic systems.

Key Features of the P6KE39A-T TVS Diode

  • Transient Protection: The P6KE39A-T offers excellent transient voltage suppression with a peak pulse power dissipation of 600W for a 10/1000µs waveform, ensuring your devices are safeguarded against voltage spikes.
  • Stand-off Voltage: It has a stand-off voltage of 33.3V, which makes it suitable for a range of applications where this level of voltage protection is required.
  • Low Leakage Current: With its low leakage current, the P6KE39A-T minimizes power loss, ensuring efficient operation of your electronic equipment.
  • Fast Response Time: The device is characterized by its fast response time to transient events, typically less than 1 picosecond from 0V to BV min, providing immediate protection for sensitive circuits.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +175°C, making it versatile for various challenging environments.
  • Package: Available in the DO-15 package, the P6KE39A-T is easy to install and fits comfortably in a wide range of electronic assemblies.

Applications

The P6KE39A-T is ideal for protecting integrated circuits, MOSFETs, signal lines, and other sensitive electronics in applications such as:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive electronics

With its robust design and reliable performance, the P6KE39A-T from Diodes Incorporated is an essential component for designers and engineers looking to enhance the durability and longevity of their electronic products. Its ability to handle high transient power and to provide instantaneous protection against overvoltage events makes it a top choice for safeguarding sensitive electronic components.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess