EN
  • EN
  • DE

DM6446GB6C0121MV

Part No DM6446GB6C0121MV
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 361NFBGA / Highest-Performance fixed-point DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM644x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Win Source Part Number 772758-DM6446GB6C0121MV
Popularity Medium
Supply and Demand Status Limited
Family Name DM6446
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM6446GB6C0121MV CAD Model

Description

The Texas Instruments DM6446GB6C0121MV is a high-performance, integrated system-on-chip (SoC) designed for the digital video market. This powerful product is part of the DM64x™ Digital Media Processor family and is engineered to handle complex digital media tasks with ease, making it an ideal choice for applications such as surveillance, digital media adaptors, and portable media players.

At the heart of the DM6446GB6C0121MV is an ARM926EJ-S core, which operates at speeds up to 594 MHz, providing robust processing capabilities for managing system control and user interface functions. The ARM core is complemented by a TMS320C64x+™ DSP core, which is clocked at 594 MHz as well, offering high-performance signal processing for audio and video encoding/decoding, image processing, and other multimedia functions.

This SoC includes an array of peripherals and interfaces to support a wide range of applications. It features a rich set of connectivity options, including USB 2.0, HPI (Host Port Interface), ATA/ATAPI, two McBSPs (Multi-channel Buffered Serial Ports), three UARTs, and two I2C modules. The DM6446GB6C0121MV also provides an Ethernet MAC (10/100 Mbps), ensuring seamless network connectivity for connected devices.

For video processing, the DM6446GB6C0121MV incorporates a Video Processing Subsystem (VPSS) that includes a Video Processing Front-End (VPFE) and a Video Processing Back-End (VPBE). These components work together to deliver high-quality video capture and display capabilities, supporting a range of video standards and formats.

The device is also equipped with a 32-bit DDR2 SDRAM memory interface, which allows for high-speed data transfer and ample storage for complex applications. The DM6446GB6C0121MV's flexible video port supports both NTSC and PAL video formats, and its programmable video codec engine offers versatility for various codecs and image processing algorithms.

With its robust set of features and capabilities, the Texas Instruments DM6446GB6C0121MV is a versatile and powerful solution for designers looking to create advanced digital media products with high performance and reliability.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess