EN
  • EN
  • DE
  • IT

PAM8100RRR

Part No PAM8100RRR
Manufacturer Diodes Incorporated
Catalog Audio Special Purpose
Description IC LINE DRIVER 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Line Driver
Applications Consumer Audio
Number of Channels 2
Supply Voltage (V) 2.5V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801703-PAM8100RRR
Ultra Librarian 3D Model Ultra Librarian PAM8100RRR CAD Model

Description

Introducing the PAM8100RRR from Diodes Incorporated

Diodes Incorporated presents the PAM8100RRR, an exceptional audio amplifier designed for a wide range of consumer electronics. This state-of-the-art product is a testament to Diodes Incorporated's commitment to providing high-quality, innovative solutions for the audio industry.

Key Features of the PAM8100RRR

  • High-Efficiency Class-D Operation: The PAM8100RRR operates as a Class-D amplifier, ensuring high efficiency and low power consumption. This makes it ideal for battery-powered devices where extended operation time is crucial.
  • Superior Audio Performance: With its excellent audio fidelity, the PAM8100RRR delivers a crisp and clear sound, ensuring an immersive listening experience for users.
  • Compact Footprint: The small form factor of the PAM8100RRR allows it to be easily integrated into space-constrained designs, making it perfect for portable electronics.
  • Thermal and Short-Circuit Protection: The built-in thermal and short-circuit protection features safeguard the device against damage due to overheating or wiring faults, ensuring reliability and longevity.
  • Wide Voltage Range: The PAM8100RRR can operate across a broad voltage range, accommodating various power supply specifications and ensuring versatility in different application scenarios.

Applications

The PAM8100RRR is suitable for an array of applications, including but not limited to:

  • Portable Bluetooth speakers
  • Wireless audio systems
  • Smart home audio devices
  • Battery-powered audio gadgets
  • DIY audio projects

With its impressive mix of efficiency, audio quality, and compact size, the PAM8100RRR is an excellent choice for designers and manufacturers looking to enhance the audio capabilities of their products. Diodes Incorporated continues to push the boundaries of audio technology with the PAM8100RRR, ensuring that users receive the best possible audio experience from their electronic devices.

For more information about the PAM8100RRR, including detailed specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Texas Instruments
Lowest to $3.5289
Skyworks Solutions Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $21.3984
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.3929

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.3277 $65.5400
485+ $0.2690 $130.4650
745+ $0.2605 $194.0725
1,030+ $0.2521 $259.6630
1,330+ $0.2437 $324.1210
1,780+ $0.2185 $388.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,109 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess