EN
  • EN
  • DE

PDU620-13

Part No PDU620-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 200V 6A 25ns 3-Pin(3+Tab) PowerDI 5 T/R / DIODE GEN PURP 200V 6A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 940mV @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Mounting SMD (SMT)
Case / Package PowerDI 5
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1087244-PDU620-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PDU620
Introduction Date June 28, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PDU620-13 CAD Model

Description

The PDU620-13 is a state-of-the-art power distribution unit (PDU) designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is engineered to meet the needs of modern electronic devices that require reliable and efficient power distribution. The PDU620-13 is an integral component for managing power within a wide array of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Voltage Rating: The PDU620-13 is designed to handle voltages appropriate for various electronic devices, ensuring versatility across multiple platforms.
  • Current Capacity: With its robust design, the PDU620-13 can support high current loads, making it suitable for applications with significant power demands.
  • Low Power Loss: The device is optimized for minimal power loss, which enhances overall energy efficiency, leading to cost savings and reduced thermal footprint.
  • Compact Form Factor: The sleek and compact design of the PDU620-13 allows for easy integration into space-constrained environments without sacrificing performance.
  • High Reliability: Diodes Incorporated's commitment to quality ensures that the PDU620-13 offers exceptional reliability for continuous operation in various conditions.
  • Protection Features: The unit comes with built-in protection mechanisms, such as overcurrent and short-circuit protection, to safeguard against potential damage from electrical anomalies.

Applications

The versatility of the PDU620-13 makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for:

  • Power management in personal computing devices like laptops and tablets.
  • Energy distribution in home entertainment systems such as gaming consoles and audio-visual equipment.
  • Automotive electronics, including infotainment systems and advanced driver-assistance systems (ADAS).
  • Industrial machinery that requires dependable power distribution for continuous operation.

Conclusion

The PDU620-13 from Diodes Incorporated represents a significant advancement in power distribution technology. Its combination of high performance, reliability, and protection features make it an excellent choice for manufacturers and designers looking to enhance the power management capabilities of their products. With the PDU620-13, users can expect a seamless and efficient power distribution solution that aligns with the demanding requirements of today's electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5305 $50.3975
205+ $0.4970 $101.8850
315+ $0.4802 $151.2630
450+ $0.4466 $200.9700
585+ $0.4298 $251.4330
730+ $0.4130 $301.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess